QUALCOMM, Incorporated Electronic Surplus - AR7410-AC3B-R AR7410-AC3B-R

Description
Manufacturer: QUALCOMM Win Source Part Number: 722233-AR7410-AC3B-R Family Name: AR7420 Reference case: BGA Reference Date Code: 13+ Alternative Parts (Cross-Reference): VSC8572XKS-04; VSC8664IC-03; VSC8538XHJ; ECCN: EAR99 Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 722233-AR7410-AC3B-R Family Name: AR7420 Reference case: BGA Reference Date Code: 13+ Alternative Parts (Cross-Reference): VSC8572XKS-04; VSC8664IC-03; VSC8538XHJ; ECCN: EAR99 Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - AR7410-AC3B-R - 722233-AR7410-AC3B-R - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - AR7410-AC3B-R
722233-AR7410-AC3B-R
Electronic Surplus - AR7410-AC3B-R 722233-AR7410-AC3B-R
Manufacturer: QUALCOMM Win Source Part Number: 722233-AR7410-AC3B-R Family Name: AR7420 Reference case: BGA Reference Date Code: 13+ Alternative Parts (Cross-Reference): VSC8572XKS-04; VSC8664IC-03; VSC8538XHJ; ECCN: EAR99 Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: QUALCOMM
Win Source Part Number: 722233-AR7410-AC3B-R
Family Name: AR7420
Reference case: BGA
Reference Date Code: 13+
Alternative Parts (Cross-Reference): VSC8572XKS-04; VSC8664IC-03; VSC8538XHJ;
ECCN: EAR99
Estimated EOL Date: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 722233-AR7410-AC3B-R
Product Name Electronic Surplus - AR7410-AC3B-R
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details