Quail Electronics NEMA 5-15P to NEMA 5-15R Q-LOCK CLEAR WITH LED x 5 HOME // Featured Products QL5000-25

Description
Our QL5000 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with 5 NEMA 5-15R Q-Lock Clear Receptacles on a Retractable Reel. When fully retracted, the cord features a 5-way splitter with a cord-grip. Once retracted, you can latch the cord-grip onto any part of the cord to hold the desired length in place. The splitter features (5) clear Q-Lock locking receptacles, with LED power lights for convenience. Once you plug the 2?? static leg into a power source, the LEDs light up, reassuring that they are actively receiving electricity. This allows you to check for connectivity simply by sight, especially if the reel is placed in a darker room. These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The QL5000-25 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our QL5000 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with 5 NEMA 5-15R Q-Lock Clear Receptacles on a Retractable Reel. When fully retracted, the cord features a 5-way splitter with a cord-grip. Once retracted, you can latch the cord-grip onto any part of the cord to hold the desired length in place. The splitter features (5) clear Q-Lock locking receptacles, with LED power lights for convenience. Once you plug the 2?? static leg into a power source, the LEDs light up, reassuring that they are actively receiving electricity. This allows you to check for connectivity simply by sight, especially if the reel is placed in a darker room. These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The QL5000-25 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to NEMA 5-15R Q-LOCK CLEAR WITH LED x 5 HOME // Featured Products - QL5000-25 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to NEMA 5-15R Q-LOCK CLEAR WITH LED x 5 HOME // Featured Products
QL5000-25
NEMA 5-15P to NEMA 5-15R Q-LOCK CLEAR WITH LED x 5 HOME // Featured Products QL5000-25
Our QL5000 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with 5 NEMA 5-15R Q-Lock Clear Receptacles on a Retractable Reel. When fully retracted, the cord features a 5-way splitter with a cord-grip. Once retracted, you can latch the cord-grip onto any part of the cord to hold the desired length in place. The splitter features (5) clear Q-Lock locking receptacles, with LED power lights for convenience. Once you plug the 2?? static leg into a power source, the LEDs light up, reassuring that they are actively receiving electricity. This allows you to check for connectivity simply by sight, especially if the reel is placed in a darker room. These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The QL5000-25 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our QL5000 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with 5 NEMA 5-15R Q-Lock Clear Receptacles on a Retractable Reel.
  • When fully retracted, the cord features a 5-way splitter with a cord-grip. Once retracted, you can latch the cord-grip onto any part of the cord to hold the desired length in place.
  • The splitter features (5) clear Q-Lock locking receptacles, with LED power lights for convenience. Once you plug the 2?? static leg into a power source, the LEDs light up, reassuring that they are actively receiving electricity. This allows you to check for connectivity simply by sight, especially if the reel is placed in a darker room.
  • These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment.
  • The QL5000-25 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number QL5000-25
Product Name NEMA 5-15P to NEMA 5-15R Q-LOCK CLEAR WITH LED x 5 HOME // Featured Products
Approvals RoHS; UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 1.8 m, Connector IEC C13, H05VV-F3G0.75 / SVT 3x18 AWG, black - 3-100-734 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 70.87 inch (1800 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 381002-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details