Quail Electronics NEMA 5-15P to NEMA 5-15R Q-LOCK CLEAR WITH LED HOME // Featured Products QL1000-25

Description
Our QL1000 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a NEMA 5-15R Q-Lock Clear Receptacle on a Retractable Reel. When fully retracted, the cord features a stopper with a cord-grip. Once retracted, you can latch the cord-grip onto any part of the cord to hold the desired length in place. The cord features clear Q-Lock locking receptacle, with LED power light for convenience. Once you plug the 2' static leg into a power source, the LED lights up, reassuring that they are actively receiving electricity. This allows you to check for connectivity simply by sight, especially if the reel is placed in a darker room. These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The QL1000-25 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our QL1000 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a NEMA 5-15R Q-Lock Clear Receptacle on a Retractable Reel. When fully retracted, the cord features a stopper with a cord-grip. Once retracted, you can latch the cord-grip onto any part of the cord to hold the desired length in place. The cord features clear Q-Lock locking receptacle, with LED power light for convenience. Once you plug the 2' static leg into a power source, the LED lights up, reassuring that they are actively receiving electricity. This allows you to check for connectivity simply by sight, especially if the reel is placed in a darker room. These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The QL1000-25 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to NEMA 5-15R Q-LOCK CLEAR WITH LED HOME // Featured Products - QL1000-25 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to NEMA 5-15R Q-LOCK CLEAR WITH LED HOME // Featured Products
QL1000-25
NEMA 5-15P to NEMA 5-15R Q-LOCK CLEAR WITH LED HOME // Featured Products QL1000-25
Our QL1000 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a NEMA 5-15R Q-Lock Clear Receptacle on a Retractable Reel. When fully retracted, the cord features a stopper with a cord-grip. Once retracted, you can latch the cord-grip onto any part of the cord to hold the desired length in place. The cord features clear Q-Lock locking receptacle, with LED power light for convenience. Once you plug the 2' static leg into a power source, the LED lights up, reassuring that they are actively receiving electricity. This allows you to check for connectivity simply by sight, especially if the reel is placed in a darker room. These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The QL1000-25 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our QL1000 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a NEMA 5-15R Q-Lock Clear Receptacle on a Retractable Reel.
  • When fully retracted, the cord features a stopper with a cord-grip. Once retracted, you can latch the cord-grip onto any part of the cord to hold the desired length in place.
  • The cord features clear Q-Lock locking receptacle, with LED power light for convenience. Once you plug the 2' static leg into a power source, the LED lights up, reassuring that they are actively receiving electricity. This allows you to check for connectivity simply by sight, especially if the reel is placed in a darker room.
  • These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment.
  • The QL1000-25 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number QL1000-25
Product Name NEMA 5-15P to NEMA 5-15R Q-LOCK CLEAR WITH LED HOME // Featured Products
Approvals RoHS; UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

North American 7Amp Jumper Cord Set w/ C5 Connector - 86254200 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 2384616 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, Japan, V-Lock cord retaining, 5.0 m, Connector IEC C13, VCTF 3x1.25, black - 3-100-528 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details