Quail Electronics IEC-60320-C14 INLET to IEC-60320-C13 OUTLET x 5 HOME // Featured Products IEC5GLM

Description
Our IEC5GLM model power strip features the IEC-60320-C14 Inlet and 5 IEC-60320-C13 Outlets. This Universal IEC power strip features an IEC-60320-C14 inlet for power entry and black plastic casing. A ground lead provides maximum fault protection, while the lighted on/off switch gives you maximum control over your appliances or devices. Two wall or work-bench mounting tabs allow you to mount this power strip wherever you might need it. This part carries the UL, C-UL, and TUV approvals and is rated at 15A and 250V.
Datasheet
Description
Our IEC5GLM model power strip features the IEC-60320-C14 Inlet and 5 IEC-60320-C13 Outlets. This Universal IEC power strip features an IEC-60320-C14 inlet for power entry and black plastic casing. A ground lead provides maximum fault protection, while the lighted on/off switch gives you maximum control over your appliances or devices. Two wall or work-bench mounting tabs allow you to mount this power strip wherever you might need it. This part carries the UL, C-UL, and TUV approvals and is rated at 15A and 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 INLET to IEC-60320-C13 OUTLET x 5 HOME // Featured Products - IEC5GLM - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 INLET to IEC-60320-C13 OUTLET x 5 HOME // Featured Products
IEC5GLM
IEC-60320-C14 INLET to IEC-60320-C13 OUTLET x 5 HOME // Featured Products IEC5GLM
Our IEC5GLM model power strip features the IEC-60320-C14 Inlet and 5 IEC-60320-C13 Outlets. This Universal IEC power strip features an IEC-60320-C14 inlet for power entry and black plastic casing. A ground lead provides maximum fault protection, while the lighted on/off switch gives you maximum control over your appliances or devices. Two wall or work-bench mounting tabs allow you to mount this power strip wherever you might need it. This part carries the UL, C-UL, and TUV approvals and is rated at 15A and 250V.
  • Our IEC5GLM model power strip features the IEC-60320-C14 Inlet and 5 IEC-60320-C13 Outlets.
  • This Universal IEC power strip features an IEC-60320-C14 inlet for power entry and black plastic casing. A ground lead provides maximum fault protection, while the lighted on/off switch gives you maximum control over your appliances or devices. Two wall or work-bench mounting tabs allow you to mount this power strip wherever you might need it.
  • This part carries the UL, C-UL, and TUV approvals and is rated at 15A and 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number IEC5GLM
Product Name IEC-60320-C14 INLET to IEC-60320-C13 OUTLET x 5 HOME // Featured Products
Approvals RoHS; UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Japanese Cord Set with C13 Connector - 86277200 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Pwr Cord, Iec C13/nema 5-15P, 6.6Ft; Connector Type A Schurter - 03K4998 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 125 volts
View Details
IEC Power Cords - 820887-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details