Quail Electronics H05VV-F 3GX1.5MM2 BLK BULK CABLE H05VVF3G1.5BLK

Description
Our part number H05VVF3G1.5BLK is a 3 conductor, 1.5mm, flexible, harmonized, PVC cable, bearing the H05VV-F designation. This product is sold by the meter. This product features a jacket with international color coding. It is rated at 16A and 300V and carries international approvals.
Datasheet
Description
Our part number H05VVF3G1.5BLK is a 3 conductor, 1.5mm, flexible, harmonized, PVC cable, bearing the H05VV-F designation. This product is sold by the meter. This product features a jacket with international color coding. It is rated at 16A and 300V and carries international approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H05VV-F 3GX1.5MM2 BLK BULK CABLE - H05VVF3G1.5BLK - Quail Electronics
Livermore, CA, United States
H05VV-F 3GX1.5MM2 BLK BULK CABLE
H05VVF3G1.5BLK
H05VV-F 3GX1.5MM2 BLK BULK CABLE H05VVF3G1.5BLK
Our part number H05VVF3G1.5BLK is a 3 conductor, 1.5mm, flexible, harmonized, PVC cable, bearing the H05VV-F designation. This product is sold by the meter. This product features a jacket with international color coding. It is rated at 16A and 300V and carries international approvals.

  • Our part number H05VVF3G1.5BLK is a 3 conductor, 1.5mm, flexible, harmonized, PVC cable, bearing the H05VV-F designation.
  • This product is sold by the meter.
  • This product features a jacket with international color coding. It is rated at 16A and 300V and carries international approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Electrical Power Wires
Product Number H05VVF3G1.5BLK
Product Name H05VV-F 3GX1.5MM2 BLK BULK CABLE
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details