Quail Electronics H05RRF3G1.0mm2 BLK BULK WIRE H05RR1.0BLK

Description
Our part number H05RR1.0BLK is a 3 conductor, 1.0mm, flexible, harmonized, rubber cable, bearing the H05RR-F designation. This product is sold by the meter. This product features a jacket with international color coding. It is rated at 10A and 600V and carries international approvals.
Datasheet
Description
Our part number H05RR1.0BLK is a 3 conductor, 1.0mm, flexible, harmonized, rubber cable, bearing the H05RR-F designation. This product is sold by the meter. This product features a jacket with international color coding. It is rated at 10A and 600V and carries international approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H05RRF3G1.0mm2 BLK BULK WIRE - H05RR1.0BLK - Quail Electronics
Livermore, CA, United States
H05RRF3G1.0mm2 BLK BULK WIRE
H05RR1.0BLK
H05RRF3G1.0mm2 BLK BULK WIRE H05RR1.0BLK
Our part number H05RR1.0BLK is a 3 conductor, 1.0mm, flexible, harmonized, rubber cable, bearing the H05RR-F designation. This product is sold by the meter. This product features a jacket with international color coding. It is rated at 10A and 600V and carries international approvals.

  • Our part number H05RR1.0BLK is a 3 conductor, 1.0mm, flexible, harmonized, rubber cable, bearing the H05RR-F designation.
  • This product is sold by the meter.
  • This product features a jacket with international color coding. It is rated at 10A and 600V and carries international approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Electrical Power Wires
Product Number H05RR1.0BLK
Product Name H05RRF3G1.0mm2 BLK BULK WIRE
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - ST&ST(W) - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details