Quail Electronics IS 1293 INDIA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // India Power Cords 9845.079

Description
Our 9845 series features the standard, 2-prong, Indian Plug (IS 1293) with the IEC-60320-C7 Connector. These 2-conductor India power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Japanese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 9845.079 is a India power cord that carries the BIS approval and is rated at 2.5A - 250V.
Datasheet
Description
Our 9845 series features the standard, 2-prong, Indian Plug (IS 1293) with the IEC-60320-C7 Connector. These 2-conductor India power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Japanese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 9845.079 is a India power cord that carries the BIS approval and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IS 1293 INDIA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // India Power Cords - 9845.079 - Quail Electronics
Livermore, CA, United States
IS 1293 INDIA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // India Power Cords
9845.079
IS 1293 INDIA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // India Power Cords 9845.079
Our 9845 series features the standard, 2-prong, Indian Plug (IS 1293) with the IEC-60320-C7 Connector. These 2-conductor India power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Japanese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 9845.079 is a India power cord that carries the BIS approval and is rated at 2.5A - 250V.

  • Our 9845 series features the standard, 2-prong, Indian Plug (IS 1293) with the IEC-60320-C7 Connector.
  • These 2-conductor India power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Japanese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 9845.079 is a India power cord that carries the BIS approval and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9845.079
Product Name IS 1293 INDIA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // India Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384504 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Argentina 10Amp Cord Set w/Angled C13 Connector - 86270020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details