Quail Electronics IS 1293 INDIA to IEC-60320-C5 HOME // Power Cords // International Power Cords // India Power Cords 9843.079

Description
Our 9843 series features the standard, 3-prong, Indian Plug (IS 1293) with the IEC-60320-C5 Connector. These are the standard power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These South African power cords connect on one end to the 6A rated South African wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 9843.079 is a India power cord that carries the BIS approval and is rated at 2.5A - 250V.
Datasheet
Description
Our 9843 series features the standard, 3-prong, Indian Plug (IS 1293) with the IEC-60320-C5 Connector. These are the standard power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These South African power cords connect on one end to the 6A rated South African wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 9843.079 is a India power cord that carries the BIS approval and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IS 1293 INDIA to IEC-60320-C5 HOME // Power Cords // International Power Cords // India Power Cords - 9843.079 - Quail Electronics
Livermore, CA, United States
IS 1293 INDIA to IEC-60320-C5 HOME // Power Cords // International Power Cords // India Power Cords
9843.079
IS 1293 INDIA to IEC-60320-C5 HOME // Power Cords // International Power Cords // India Power Cords 9843.079
Our 9843 series features the standard, 3-prong, Indian Plug (IS 1293) with the IEC-60320-C5 Connector. These are the standard power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These South African power cords connect on one end to the 6A rated South African wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 9843.079 is a India power cord that carries the BIS approval and is rated at 2.5A - 250V.

  • Our 9843 series features the standard, 3-prong, Indian Plug (IS 1293) with the IEC-60320-C5 Connector.
  • These are the standard power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These South African power cords connect on one end to the 6A rated South African wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector.
  • The 9843.079 is a India power cord that carries the BIS approval and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9843.079
Product Name IS 1293 INDIA to IEC-60320-C5 HOME // Power Cords // International Power Cords // India Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384554 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Chinese Cord Set with C19 Connector - 86272270 - Interpower
Specs
Cord Color Gray
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details