Quail Electronics SANS 60799 SOUTH AFRICAN to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // South Africa Power Cords 9800.098AL

Description
Our 9800 AL series features the standard, 3-prong, SANS 60799 South Africa Plug with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These South Africa power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Australian wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. The 9800.098AL is a South African power cord and is rated at 10A - 250V.
Datasheet
Description
Our 9800 AL series features the standard, 3-prong, SANS 60799 South Africa Plug with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These South Africa power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Australian wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. The 9800.098AL is a South African power cord and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANS 60799 SOUTH AFRICAN to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // South Africa Power Cords - 9800.098AL - Quail Electronics
Livermore, CA, United States
SANS 60799 SOUTH AFRICAN to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // South Africa Power Cords
9800.098AL
SANS 60799 SOUTH AFRICAN to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // South Africa Power Cords 9800.098AL
Our 9800 AL series features the standard, 3-prong, SANS 60799 South Africa Plug with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These South Africa power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Australian wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. The 9800.098AL is a South African power cord and is rated at 10A - 250V.


    • Our 9800 AL series features the standard, 3-prong, SANS 60799 South Africa Plug with the IEC-60320-C15 Auto-Lock Connector.
    • The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
    • These South Africa power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Australian wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet.
    • The 9800.098AL is a South African power cord and is rated at 10A - 250V.

Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9800.098AL
Product Name SANS 60799 SOUTH AFRICAN to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // South Africa Power Cords
Cord Color BLACK
Approvals RoHS; TUV, VDE
Number of Conductors 3
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 1860351 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12-m12
Cord Length 39.37 inch (1000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details