Quail Electronics IS 6538 INDIA to IEC-60320-C19 HOME // Power Cords // International Power Cords // India Power Cords 9714.098

Description
Our 9714 series features the standard, 3-prong, Indian Plug (IS 6538) with the IEC-60320-C19 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Indian equivalent of the 2500 series, the North American PC Power Cord. The 9714.098 is a India power cord that carries the CII approval and is rated at 16A - 250V.
Datasheet
Description
Our 9714 series features the standard, 3-prong, Indian Plug (IS 6538) with the IEC-60320-C19 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Indian equivalent of the 2500 series, the North American PC Power Cord. The 9714.098 is a India power cord that carries the CII approval and is rated at 16A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IS 6538 INDIA to IEC-60320-C19 HOME // Power Cords // International Power Cords // India Power Cords - 9714.098 - Quail Electronics
Livermore, CA, United States
IS 6538 INDIA to IEC-60320-C19 HOME // Power Cords // International Power Cords // India Power Cords
9714.098
IS 6538 INDIA to IEC-60320-C19 HOME // Power Cords // International Power Cords // India Power Cords 9714.098
Our 9714 series features the standard, 3-prong, Indian Plug (IS 6538) with the IEC-60320-C19 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Indian equivalent of the 2500 series, the North American PC Power Cord. The 9714.098 is a India power cord that carries the CII approval and is rated at 16A - 250V.

  • Our 9714 series features the standard, 3-prong, Indian Plug (IS 6538) with the IEC-60320-C19 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Indian equivalent of the 2500 series, the North American PC Power Cord.
  • The 9714.098 is a India power cord that carries the CII approval and is rated at 16A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9714.098
Product Name IS 6538 INDIA to IEC-60320-C19 HOME // Power Cords // International Power Cords // India Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Switzerland, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2185 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV;

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 814695-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
United Kingdom/Ireland 13A Power Cord - 86240240 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details