Quail Electronics BS 1363 UK10 to ROJ HOME // Power Cords // International Power Cords // UK Power Cords 9690.098

Description
Our 9690 series features the standard, 3-prong, British Plug (BS 1363) with a 10A Fuse with an ROJ. These UK power cords are ideal for powering your custom equipment. This power cord will plug into the standard UK wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 9690.098 is a UK power cord that carries the BSI approval and is rated at 10A - 250V. This UK power cord can also be used in the following countries: Antigua and Barbuda Malawi Bahrain Malaysia Bermuda Malta Botswana Mauritius Brunei Montseurrat Burma/Myanmar Nigeria Channel Islands No. Ireland Cyprus Oman Dominica Qatar England Saint Kitts and Nevis Falkland Islands Saint Lucia Gambia Saint Vincent Ghana Saudi Arabia Gibraltar Scotland Grenada Seychelles Guyana Sierra Leone Hong Kong Singapore Iraq Sudan Ireland Tanzania Isle of Man Trinidad and Tobago Jordan United Arab Emirates Kenya Wales Kuwait Yemen Lebanon Zaire, Republic of Liberia Zimbabwe
Datasheet
Description
Our 9690 series features the standard, 3-prong, British Plug (BS 1363) with a 10A Fuse with an ROJ. These UK power cords are ideal for powering your custom equipment. This power cord will plug into the standard UK wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 9690.098 is a UK power cord that carries the BSI approval and is rated at 10A - 250V. This UK power cord can also be used in the following countries: Antigua and Barbuda Malawi Bahrain Malaysia Bermuda Malta Botswana Mauritius Brunei Montseurrat Burma/Myanmar Nigeria Channel Islands No. Ireland Cyprus Oman Dominica Qatar England Saint Kitts and Nevis Falkland Islands Saint Lucia Gambia Saint Vincent Ghana Saudi Arabia Gibraltar Scotland Grenada Seychelles Guyana Sierra Leone Hong Kong Singapore Iraq Sudan Ireland Tanzania Isle of Man Trinidad and Tobago Jordan United Arab Emirates Kenya Wales Kuwait Yemen Lebanon Zaire, Republic of Liberia Zimbabwe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
BS 1363 UK10 to ROJ HOME // Power Cords // International Power Cords // UK Power Cords
9690.098
BS 1363 UK10 to ROJ HOME // Power Cords // International Power Cords // UK Power Cords 9690.098
Our 9690 series features the standard, 3-prong, British Plug (BS 1363) with a 10A Fuse with an ROJ. These UK power cords are ideal for powering your custom equipment. This power cord will plug into the standard UK wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 9690.098 is a UK power cord that carries the BSI approval and is rated at 10A - 250V. This UK power cord can also be used in the following countries: Antigua and Barbuda Malawi Bahrain Malaysia Bermuda Malta Botswana Mauritius Brunei Montseurrat Burma/Myanmar Nigeria Channel Islands No. Ireland Cyprus Oman Dominica Qatar England Saint Kitts and Nevis Falkland Islands Saint Lucia Gambia Saint Vincent Ghana Saudi Arabia Gibraltar Scotland Grenada Seychelles Guyana Sierra Leone Hong Kong Singapore Iraq Sudan Ireland Tanzania Isle of Man Trinidad and Tobago Jordan United Arab Emirates Kenya Wales Kuwait Yemen Lebanon Zaire, Republic of Liberia Zimbabwe

  • Our 9690 series features the standard, 3-prong, British Plug (BS 1363) with a 10A Fuse with an ROJ.
  • These UK power cords are ideal for powering your custom equipment. This power cord will plug into the standard UK wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 9690.098 is a UK power cord that carries the BSI approval and is rated at 10A - 250V.
  • This UK power cord can also be used in the following countries:
    Antigua and Barbuda Malawi
    Bahrain Malaysia
    Bermuda Malta
    Botswana Mauritius
    Brunei Montseurrat
    Burma/Myanmar Nigeria
    Channel Islands No. Ireland
    Cyprus Oman
    Dominica Qatar
    England Saint Kitts and Nevis
    Falkland Islands Saint Lucia
    Gambia Saint Vincent
    Ghana Saudi Arabia
    Gibraltar Scotland
    Grenada Seychelles
    Guyana Sierra Leone
    Hong Kong Singapore
    Iraq Sudan
    Ireland Tanzania
    Isle of Man Trinidad and Tobago
    Jordan United Arab Emirates
    Kenya Wales
    Kuwait Yemen
    Lebanon Zaire, Republic of
    Liberia Zimbabwe
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9690.098
Product Name BS 1363 UK10 to ROJ HOME // Power Cords // International Power Cords // UK Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type Male Hard Wired Stripped; BS 1363
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Europlug, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2153 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 118 inches, Shielded - 312040-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details