Quail Electronics BS 1363 UK10 to IEC-60320-C13 DOWN ANGLE AUTO-LOCK HOME // Power Cords // International Power Cords // UK Power Cords 9678.098AL

Description
Our 9678 AL series features the standard, 3-prong, British Plug (BS 1363) with a 10A Fuse with the Down Angle IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the UK equivalent of the 2500 series, the North American PC Power Cord. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 9678.098AL is a UK power cord that carries the BSI approval and is rated at 10A - 250V. This UK power cord can also be used in the following countries: Antigua and Barbuda Malawi Bahrain Malaysia Bermuda Malta Botswana Mauritius Brunei Montseurrat Burma/Myanmar Nigeria Channel Islands No. Ireland Cyprus Oman Dominica Qatar England Saint Kitts and Nevis Falkland Islands Saint Lucia Gambia Saint Vincent Ghana Saudi Arabia Gibraltar Scotland Grenada Seychelles Guyana Sierra Leone Hong Kong Singapore Iraq Sudan Ireland Tanzania Isle of Man Trinidad and Tobago Jordan United Arab Emirates Kenya Wales Kuwait Yemen Lebanon Zaire, Republic of Liberia Zimbabwe
Datasheet
Description
Our 9678 AL series features the standard, 3-prong, British Plug (BS 1363) with a 10A Fuse with the Down Angle IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the UK equivalent of the 2500 series, the North American PC Power Cord. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 9678.098AL is a UK power cord that carries the BSI approval and is rated at 10A - 250V. This UK power cord can also be used in the following countries: Antigua and Barbuda Malawi Bahrain Malaysia Bermuda Malta Botswana Mauritius Brunei Montseurrat Burma/Myanmar Nigeria Channel Islands No. Ireland Cyprus Oman Dominica Qatar England Saint Kitts and Nevis Falkland Islands Saint Lucia Gambia Saint Vincent Ghana Saudi Arabia Gibraltar Scotland Grenada Seychelles Guyana Sierra Leone Hong Kong Singapore Iraq Sudan Ireland Tanzania Isle of Man Trinidad and Tobago Jordan United Arab Emirates Kenya Wales Kuwait Yemen Lebanon Zaire, Republic of Liberia Zimbabwe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
BS 1363 UK10 to IEC-60320-C13 DOWN ANGLE AUTO-LOCK HOME // Power Cords // International Power Cords // UK Power Cords
9678.098AL
BS 1363 UK10 to IEC-60320-C13 DOWN ANGLE AUTO-LOCK HOME // Power Cords // International Power Cords // UK Power Cords 9678.098AL
Our 9678 AL series features the standard, 3-prong, British Plug (BS 1363) with a 10A Fuse with the Down Angle IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the UK equivalent of the 2500 series, the North American PC Power Cord. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 9678.098AL is a UK power cord that carries the BSI approval and is rated at 10A - 250V. This UK power cord can also be used in the following countries: Antigua and Barbuda Malawi Bahrain Malaysia Bermuda Malta Botswana Mauritius Brunei Montseurrat Burma/Myanmar Nigeria Channel Islands No. Ireland Cyprus Oman Dominica Qatar England Saint Kitts and Nevis Falkland Islands Saint Lucia Gambia Saint Vincent Ghana Saudi Arabia Gibraltar Scotland Grenada Seychelles Guyana Sierra Leone Hong Kong Singapore Iraq Sudan Ireland Tanzania Isle of Man Trinidad and Tobago Jordan United Arab Emirates Kenya Wales Kuwait Yemen Lebanon Zaire, Republic of Liberia Zimbabwe

  • Our 9678 AL series features the standard, 3-prong, British Plug (BS 1363) with a 10A Fuse with the Down Angle IEC-60320-C13 Auto-Lock Connector.
  • The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the UK equivalent of the 2500 series, the North American PC Power Cord.
  • This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment.
  • The 9678.098AL is a UK power cord that carries the BSI approval and is rated at 10A - 250V.
  • This UK power cord can also be used in the following countries:
    Antigua and Barbuda Malawi
    Bahrain Malaysia
    Bermuda Malta
    Botswana Mauritius
    Brunei Montseurrat
    Burma/Myanmar Nigeria
    Channel Islands No. Ireland
    Cyprus Oman
    Dominica Qatar
    England Saint Kitts and Nevis
    Falkland Islands Saint Lucia
    Gambia Saint Vincent
    Ghana Saudi Arabia
    Gibraltar Scotland
    Grenada Seychelles
    Guyana Sierra Leone
    Hong Kong Singapore
    Iraq Sudan
    Ireland Tanzania
    Isle of Man Trinidad and Tobago
    Jordan United Arab Emirates
    Kenya Wales
    Kuwait Yemen
    Lebanon Zaire, Republic of
    Liberia Zimbabwe
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9678.098AL
Product Name BS 1363 UK10 to IEC-60320-C13 DOWN ANGLE AUTO-LOCK HOME // Power Cords // International Power Cords // UK Power Cords
Cord Color BLACK
Approvals RoHS; BSI, TUV, VDE
Number of Conductors 3
Male End Type BS 1363; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

50IN T Type Style Fan Power Cord - 07199-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
Italian 10 Amp Cord Set w/C13 Connector - 86260130 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 821599-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 15 amps
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details