Quail Electronics BS 1363 UK13 to UK RECEPTACLE HOME // Power Cords // International Power Cords // UK Power Cords 9676.394

Description
Our 9676 series features the standard, 3-prong, British Plug (BS 1363) with a 13A Fuse with the UK Receptacle. These UK extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any UK wall outlet or receptacle, and on the other, the receptacle connects to any UK style plug. The 9676.394 is a UK power cord that carries the BSI approval and is rated at 10A - 250V. This UK power cord can also be used in the following countries: Antigua and Barbuda Malawi Bahrain Malaysia Bermuda Malta Botswana Mauritius Brunei Montseurrat Burma/Myanmar Nigeria Channel Islands No. Ireland Cyprus Oman Dominica Qatar England Saint Kitts and Nevis Falkland Islands Saint Lucia Gambia Saint Vincent Ghana Saudi Arabia Gibraltar Scotland Grenada Seychelles Guyana Sierra Leone Hong Kong Singapore Iraq Sudan Ireland Tanzania Isle of Man Trinidad and Tobago Jordan United Arab Emirates Kenya Wales Kuwait Yemen Lebanon Zaire, Republic of Liberia Zimbabwe
Datasheet
Description
Our 9676 series features the standard, 3-prong, British Plug (BS 1363) with a 13A Fuse with the UK Receptacle. These UK extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any UK wall outlet or receptacle, and on the other, the receptacle connects to any UK style plug. The 9676.394 is a UK power cord that carries the BSI approval and is rated at 10A - 250V. This UK power cord can also be used in the following countries: Antigua and Barbuda Malawi Bahrain Malaysia Bermuda Malta Botswana Mauritius Brunei Montseurrat Burma/Myanmar Nigeria Channel Islands No. Ireland Cyprus Oman Dominica Qatar England Saint Kitts and Nevis Falkland Islands Saint Lucia Gambia Saint Vincent Ghana Saudi Arabia Gibraltar Scotland Grenada Seychelles Guyana Sierra Leone Hong Kong Singapore Iraq Sudan Ireland Tanzania Isle of Man Trinidad and Tobago Jordan United Arab Emirates Kenya Wales Kuwait Yemen Lebanon Zaire, Republic of Liberia Zimbabwe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
BS 1363 UK13 to UK RECEPTACLE HOME // Power Cords // International Power Cords // UK Power Cords
9676.394
BS 1363 UK13 to UK RECEPTACLE HOME // Power Cords // International Power Cords // UK Power Cords 9676.394
Our 9676 series features the standard, 3-prong, British Plug (BS 1363) with a 13A Fuse with the UK Receptacle. These UK extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any UK wall outlet or receptacle, and on the other, the receptacle connects to any UK style plug. The 9676.394 is a UK power cord that carries the BSI approval and is rated at 10A - 250V. This UK power cord can also be used in the following countries: Antigua and Barbuda Malawi Bahrain Malaysia Bermuda Malta Botswana Mauritius Brunei Montseurrat Burma/Myanmar Nigeria Channel Islands No. Ireland Cyprus Oman Dominica Qatar England Saint Kitts and Nevis Falkland Islands Saint Lucia Gambia Saint Vincent Ghana Saudi Arabia Gibraltar Scotland Grenada Seychelles Guyana Sierra Leone Hong Kong Singapore Iraq Sudan Ireland Tanzania Isle of Man Trinidad and Tobago Jordan United Arab Emirates Kenya Wales Kuwait Yemen Lebanon Zaire, Republic of Liberia Zimbabwe

  • Our 9676 series features the standard, 3-prong, British Plug (BS 1363) with a 13A Fuse with the UK Receptacle.
  • These UK extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any UK wall outlet or receptacle, and on the other, the receptacle connects to any UK style plug.
  • The 9676.394 is a UK power cord that carries the BSI approval and is rated at 10A - 250V.
  • This UK power cord can also be used in the following countries:
    Antigua and Barbuda Malawi
    Bahrain Malaysia
    Bermuda Malta
    Botswana Mauritius
    Brunei Montseurrat
    Burma/Myanmar Nigeria
    Channel Islands No. Ireland
    Cyprus Oman
    Dominica Qatar
    England Saint Kitts and Nevis
    Falkland Islands Saint Lucia
    Gambia Saint Vincent
    Ghana Saudi Arabia
    Gibraltar Scotland
    Grenada Seychelles
    Guyana Sierra Leone
    Hong Kong Singapore
    Iraq Sudan
    Ireland Tanzania
    Isle of Man Trinidad and Tobago
    Jordan United Arab Emirates
    Kenya Wales
    Kuwait Yemen
    Lebanon Zaire, Republic of
    Liberia Zimbabwe
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9676.394
Product Name BS 1363 UK13 to UK RECEPTACLE HOME // Power Cords // International Power Cords // UK Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type BS 1363
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2008 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 817416-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Korean Power Cord, 2.5m - 86263000 - Interpower
Specs
Cord Color Black
Approvals IEC 60227
Number of Conductors 3; 3
View Details