Quail Electronics BS 1363 UK3 to IEC-60320-C7 HOME // Power Cords // International Power Cords // UK Power Cords 9657.059

Description
Our 9657 series features the 2-prong (with a dummy ground), British Plug (BS 1363) with a 3A Fuse with the IEC-60320-C7 Connector. These 2-conductor UK power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any UK wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The plug of this cord has an un-connected ground pin, and the IEC-60320-C7 is also referred to as the Figure-8 connector. The 9657.059 is a UK power cord that carries the BSI approval and is rated at 2.5A - 250V. This UK power cord can also be used in the following countries: Antigua and Barbuda Malawi Bahrain Malaysia Bermuda Malta Botswana Mauritius Brunei Montseurrat Burma/Myanmar Nigeria Channel Islands No. Ireland Cyprus Oman Dominica Qatar England Saint Kitts and Nevis Falkland Islands Saint Lucia Gambia Saint Vincent Ghana Saudi Arabia Gibraltar Scotland Grenada Seychelles Guyana Sierra Leone Hong Kong Singapore Iraq Sudan Ireland Tanzania Isle of Man Trinidad and Tobago Jordan United Arab Emirates Kenya Wales Kuwait Yemen Lebanon Zaire, Republic of Liberia Zimbabwe
Datasheet
Description
Our 9657 series features the 2-prong (with a dummy ground), British Plug (BS 1363) with a 3A Fuse with the IEC-60320-C7 Connector. These 2-conductor UK power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any UK wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The plug of this cord has an un-connected ground pin, and the IEC-60320-C7 is also referred to as the Figure-8 connector. The 9657.059 is a UK power cord that carries the BSI approval and is rated at 2.5A - 250V. This UK power cord can also be used in the following countries: Antigua and Barbuda Malawi Bahrain Malaysia Bermuda Malta Botswana Mauritius Brunei Montseurrat Burma/Myanmar Nigeria Channel Islands No. Ireland Cyprus Oman Dominica Qatar England Saint Kitts and Nevis Falkland Islands Saint Lucia Gambia Saint Vincent Ghana Saudi Arabia Gibraltar Scotland Grenada Seychelles Guyana Sierra Leone Hong Kong Singapore Iraq Sudan Ireland Tanzania Isle of Man Trinidad and Tobago Jordan United Arab Emirates Kenya Wales Kuwait Yemen Lebanon Zaire, Republic of Liberia Zimbabwe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
BS 1363 UK3 to IEC-60320-C7 HOME // Power Cords // International Power Cords // UK Power Cords
9657.059
BS 1363 UK3 to IEC-60320-C7 HOME // Power Cords // International Power Cords // UK Power Cords 9657.059
Our 9657 series features the 2-prong (with a dummy ground), British Plug (BS 1363) with a 3A Fuse with the IEC-60320-C7 Connector. These 2-conductor UK power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any UK wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The plug of this cord has an un-connected ground pin, and the IEC-60320-C7 is also referred to as the Figure-8 connector. The 9657.059 is a UK power cord that carries the BSI approval and is rated at 2.5A - 250V. This UK power cord can also be used in the following countries: Antigua and Barbuda Malawi Bahrain Malaysia Bermuda Malta Botswana Mauritius Brunei Montseurrat Burma/Myanmar Nigeria Channel Islands No. Ireland Cyprus Oman Dominica Qatar England Saint Kitts and Nevis Falkland Islands Saint Lucia Gambia Saint Vincent Ghana Saudi Arabia Gibraltar Scotland Grenada Seychelles Guyana Sierra Leone Hong Kong Singapore Iraq Sudan Ireland Tanzania Isle of Man Trinidad and Tobago Jordan United Arab Emirates Kenya Wales Kuwait Yemen Lebanon Zaire, Republic of Liberia Zimbabwe

  • Our 9657 series features the 2-prong (with a dummy ground), British Plug (BS 1363) with a 3A Fuse with the IEC-60320-C7 Connector.
  • These 2-conductor UK power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any UK wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The plug of this cord has an un-connected ground pin, and the IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 9657.059 is a UK power cord that carries the BSI approval and is rated at 2.5A - 250V.
  • This UK power cord can also be used in the following countries:
    Antigua and Barbuda Malawi
    Bahrain Malaysia
    Bermuda Malta
    Botswana Mauritius
    Brunei Montseurrat
    Burma/Myanmar Nigeria
    Channel Islands No. Ireland
    Cyprus Oman
    Dominica Qatar
    England Saint Kitts and Nevis
    Falkland Islands Saint Lucia
    Gambia Saint Vincent
    Ghana Saudi Arabia
    Gibraltar Scotland
    Grenada Seychelles
    Guyana Sierra Leone
    Hong Kong Singapore
    Iraq Sudan
    Ireland Tanzania
    Isle of Man Trinidad and Tobago
    Jordan United Arab Emirates
    Kenya Wales
    Kuwait Yemen
    Lebanon Zaire, Republic of
    Liberia Zimbabwe
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9657.059
Product Name BS 1363 UK3 to IEC-60320-C7 HOME // Power Cords // International Power Cords // UK Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 2
Male End Type BS 1363
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2765330 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
View Details
Australia Class II Cord Set w/C17 Connector - 86211600 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details