Quail Electronics Power Cord, Bs 1363-Iec C13, 8.2Ft; Connector Type A Quail Electronics 9650.098AL

Description
POWER CORD, BS 1363-IEC C13, 8.2FT; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft
Description
POWER CORD, BS 1363-IEC C13, 8.2FT; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Bs 1363-Iec C13, 8.2Ft; Connector Type A Quail Electronics - 72AC4357 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Bs 1363-Iec C13, 8.2Ft; Connector Type A Quail Electronics
72AC4357
Power Cord, Bs 1363-Iec C13, 8.2Ft; Connector Type A Quail Electronics 72AC4357
POWER CORD, BS 1363-IEC C13, 8.2FT; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft

POWER CORD, BS 1363-IEC C13, 8.2FT; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4357
Product Name Power Cord, Bs 1363-Iec C13, 8.2Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Test Cable, RG142B/U - 1146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6828A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details