Quail Electronics Power Cord, Bs 1363-Iec C13, 8.2Ft; Connector Type A Quail Electronics 9650.098

Description
POWER CORD, BS 1363-IEC C13, 8.2FT; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes
Description
POWER CORD, BS 1363-IEC C13, 8.2FT; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Bs 1363-Iec C13, 8.2Ft; Connector Type A Quail Electronics - 53AC0757 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Bs 1363-Iec C13, 8.2Ft; Connector Type A Quail Electronics
53AC0757
Power Cord, Bs 1363-Iec C13, 8.2Ft; Connector Type A Quail Electronics 53AC0757
POWER CORD, BS 1363-IEC C13, 8.2FT; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes

POWER CORD, BS 1363-IEC C13, 8.2FT; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53AC0757
Product Name Power Cord, Bs 1363-Iec C13, 8.2Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details