Quail Electronics SAE J1772 EV PLUG to BLUNT CUT HOME // Power Cords // Specialty Power Cords // EV Power Cords 9400.300

Description
Our 9400 series features an Electric Vehicle "EV" Plug with a Blunt Cut. These Electric Vehicle Cords are used to charge EV vehicles. On one end, these cords hard-wire directly into your charging station and/or wall, and on the other, the plug is plugged directly into your electric vehicle. The 9400.300 is a black power cord that carries the UL and C-UL approvals and is rated at 30A - 250V.
Datasheet
Description
Our 9400 series features an Electric Vehicle "EV" Plug with a Blunt Cut. These Electric Vehicle Cords are used to charge EV vehicles. On one end, these cords hard-wire directly into your charging station and/or wall, and on the other, the plug is plugged directly into your electric vehicle. The 9400.300 is a black power cord that carries the UL and C-UL approvals and is rated at 30A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAE J1772 EV PLUG to BLUNT CUT HOME // Power Cords // Specialty Power Cords // EV Power Cords - 9400.300 - Quail Electronics
Livermore, CA, United States
SAE J1772 EV PLUG to BLUNT CUT HOME // Power Cords // Specialty Power Cords // EV Power Cords
9400.300
SAE J1772 EV PLUG to BLUNT CUT HOME // Power Cords // Specialty Power Cords // EV Power Cords 9400.300
Our 9400 series features an Electric Vehicle "EV" Plug with a Blunt Cut. These Electric Vehicle Cords are used to charge EV vehicles. On one end, these cords hard-wire directly into your charging station and/or wall, and on the other, the plug is plugged directly into your electric vehicle. The 9400.300 is a black power cord that carries the UL and C-UL approvals and is rated at 30A - 250V.

  • Our 9400 series features an Electric Vehicle "EV" Plug with a Blunt Cut.
  • These Electric Vehicle Cords are used to charge EV vehicles. On one end, these cords hard-wire directly into your charging station and/or wall, and on the other, the plug is plugged directly into your electric vehicle.
  • The 9400.300 is a black power cord that carries the UL and C-UL approvals and is rated at 30A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9400.300
Product Name SAE J1772 EV PLUG to BLUNT CUT HOME // Power Cords // Specialty Power Cords // EV Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 4
Cord Length 300 inch (7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860508 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Voltage 30 volts
View Details
United Kingdom/Ireland 10A Power Cord - 86240280 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details