Quail Electronics IEC60309-16A-250V MALE to IEC-60320-C19 CLEAR HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords 9101.118

Description
Our 9101 series features the IEC309-16A-250V Male Plug with the Clear (transparent) IEC-60320-C19 Connector. IEC60309 cords adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C20 inlet. Such devices include industrial, laboratory, and computing equipment (especially PDUs, servers, and UPSs) Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. The 9101.118 carries the UL and C-UL approvals and is rated at 16A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 9101 series features the IEC309-16A-250V Male Plug with the Clear (transparent) IEC-60320-C19 Connector. IEC60309 cords adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C20 inlet. Such devices include industrial, laboratory, and computing equipment (especially PDUs, servers, and UPSs) Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. The 9101.118 carries the UL and C-UL approvals and is rated at 16A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60309-16A-250V MALE to IEC-60320-C19 CLEAR HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords - 9101.118 - Quail Electronics
Livermore, CA, United States
IEC60309-16A-250V MALE to IEC-60320-C19 CLEAR HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords
9101.118
IEC60309-16A-250V MALE to IEC-60320-C19 CLEAR HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords 9101.118
Our 9101 series features the IEC309-16A-250V Male Plug with the Clear (transparent) IEC-60320-C19 Connector. IEC60309 cords adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C20 inlet. Such devices include industrial, laboratory, and computing equipment (especially PDUs, servers, and UPSs) Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. The 9101.118 carries the UL and C-UL approvals and is rated at 16A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 9101 series features the IEC309-16A-250V Male Plug with the Clear (transparent) IEC-60320-C19 Connector.
  • IEC60309 cords adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets.
  • These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C20 inlet. Such devices include industrial, laboratory, and computing equipment (especially PDUs, servers, and UPSs)
  • Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself.
  • The 9101.118 carries the UL and C-UL approvals and is rated at 16A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9101.118
Product Name IEC60309-16A-250V MALE to IEC-60320-C19 CLEAR HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

North American 18Amp C19 Connector Power Cord - 70004110250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
IEC Power Cords - 820891-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, China, V-Lock cord retaining, 5.0 m, Connector IEC C13, RVV 300/500 3x1.0, black - 3-100-527 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details