Quail Electronics IRAM 2073:2009 ARGENTINA CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // Argentina Power Cords 9009.108

Description
Our 9009 series features the 3-prong, Clear (transparent) Argentinian Plug (IRAM 2073:2009) with the Clear (transparent), Left Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 9009.108 is a grey Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet
Description
Our 9009 series features the 3-prong, Clear (transparent) Argentinian Plug (IRAM 2073:2009) with the Clear (transparent), Left Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 9009.108 is a grey Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRAM 2073:2009 ARGENTINA CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // Argentina Power Cords - 9009.108 - Quail Electronics
Livermore, CA, United States
IRAM 2073:2009 ARGENTINA CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // Argentina Power Cords
9009.108
IRAM 2073:2009 ARGENTINA CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // Argentina Power Cords 9009.108
Our 9009 series features the 3-prong, Clear (transparent) Argentinian Plug (IRAM 2073:2009) with the Clear (transparent), Left Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 9009.108 is a grey Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.

  • Our 9009 series features the 3-prong, Clear (transparent) Argentinian Plug (IRAM 2073:2009) with the Clear (transparent), Left Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord.
  • This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side.
  • The 9009.108 is a grey Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9009.108
Product Name IRAM 2073:2009 ARGENTINA CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // Argentina Power Cords
Cord Color GREY
Approvals RoHS; IRAM
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 815073-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 236 inch (6000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 20Amp C19 Connector Power Cord - 70025110250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details