Quail Electronics IRAM 2073:2009 ARGENTINA CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Argentina Power Cords 9008.180G

Description
Our 9008 series features the 3-prong, Clear (transparent) Argentinian Plug (IRAM 2073:2009) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord. The 9008.180G is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet
Description
Our 9008 series features the 3-prong, Clear (transparent) Argentinian Plug (IRAM 2073:2009) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord. The 9008.180G is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRAM 2073:2009 ARGENTINA CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Argentina Power Cords - 9008.180G - Quail Electronics
Livermore, CA, United States
IRAM 2073:2009 ARGENTINA CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Argentina Power Cords
9008.180G
IRAM 2073:2009 ARGENTINA CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Argentina Power Cords 9008.180G
Our 9008 series features the 3-prong, Clear (transparent) Argentinian Plug (IRAM 2073:2009) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord. The 9008.180G is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.

  • Our 9008 series features the 3-prong, Clear (transparent) Argentinian Plug (IRAM 2073:2009) with the Clear (transparent) IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord.
  • The 9008.180G is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9008.180G
Product Name IRAM 2073:2009 ARGENTINA CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Argentina Power Cords
Cord Color GREY
Approvals RoHS; IRAM
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820075-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 1.96 inch (49.78 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Continental European 10Amp Angled Power Cord - 86231520 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details