Quail Electronics IRAM 2073:2009 ARGENTINA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Argentina Power Cords 9007.072

Description
Our 9007 series features the standard, 2-prong, Argentinian 2 Plug (IRAM 2073:2009) with the IEC-60320-C7 Connector. These 2-conductor Argentinian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Argentinian wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 9007.072 is an Argentinian power cord that carries the IRAM approval and is rated at 2.5A - 250V.
Datasheet
Description
Our 9007 series features the standard, 2-prong, Argentinian 2 Plug (IRAM 2073:2009) with the IEC-60320-C7 Connector. These 2-conductor Argentinian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Argentinian wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 9007.072 is an Argentinian power cord that carries the IRAM approval and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRAM 2073:2009 ARGENTINA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Argentina Power Cords - 9007.072 - Quail Electronics
Livermore, CA, United States
IRAM 2073:2009 ARGENTINA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Argentina Power Cords
9007.072
IRAM 2073:2009 ARGENTINA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Argentina Power Cords 9007.072
Our 9007 series features the standard, 2-prong, Argentinian 2 Plug (IRAM 2073:2009) with the IEC-60320-C7 Connector. These 2-conductor Argentinian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Argentinian wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 9007.072 is an Argentinian power cord that carries the IRAM approval and is rated at 2.5A - 250V.

  • Our 9007 series features the standard, 2-prong, Argentinian 2 Plug (IRAM 2073:2009) with the IEC-60320-C7 Connector.
  • These 2-conductor Argentinian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Argentinian wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 9007.072 is an Argentinian power cord that carries the IRAM approval and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9007.072
Product Name IRAM 2073:2009 ARGENTINA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Argentina Power Cords
Cord Color BLACK
Approvals RoHS; IRAM
Number of Conductors 2
Cord Length 72.05 inch (1830 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 15Amp Cordset w/C13 Connector - 70404060244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 1860427 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m8
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cord Sets 16 A, Interconnection, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0394 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details