Quail Electronics IRAM 2073:2009 ARGENTINA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Argentina Power Cords 9007.059

Description
Our 9007 series features the standard, 2-prong, Argentinian 2 Plug (IRAM 2073:2009) with the IEC-60320-C7 Connector. These 2-conductor Argentinian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Argentinian wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 9007.059 is an Argentinian power cord that carries the IRAM approval and is rated at 2.5A - 250V.
Datasheet
Description
Our 9007 series features the standard, 2-prong, Argentinian 2 Plug (IRAM 2073:2009) with the IEC-60320-C7 Connector. These 2-conductor Argentinian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Argentinian wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 9007.059 is an Argentinian power cord that carries the IRAM approval and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRAM 2073:2009 ARGENTINA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Argentina Power Cords - 9007.059 - Quail Electronics
Livermore, CA, United States
IRAM 2073:2009 ARGENTINA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Argentina Power Cords
9007.059
IRAM 2073:2009 ARGENTINA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Argentina Power Cords 9007.059
Our 9007 series features the standard, 2-prong, Argentinian 2 Plug (IRAM 2073:2009) with the IEC-60320-C7 Connector. These 2-conductor Argentinian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Argentinian wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 9007.059 is an Argentinian power cord that carries the IRAM approval and is rated at 2.5A - 250V.

  • Our 9007 series features the standard, 2-prong, Argentinian 2 Plug (IRAM 2073:2009) with the IEC-60320-C7 Connector.
  • These 2-conductor Argentinian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Argentinian wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 9007.059 is an Argentinian power cord that carries the IRAM approval and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9007.059
Product Name IRAM 2073:2009 ARGENTINA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Argentina Power Cords
Cord Color BLACK
Approvals RoHS; IRAM
Number of Conductors 2
Cord Length 59.06 inch (1500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1646559 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m8
View Details
H05VV-F/SJT 3x13 AWG/2.5mm² Cable - 86064020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details