Quail Electronics IRAM 2073:2009 ARGENTINA to IEC-60320-C5 HOME // Power Cords // International Power Cords // Argentina Power Cords 9004.059

Description
Our 9004 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C5 Connector. These are the standard Argentinian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Argentinian power cords connect on one end to the standard Argentinian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 9004.059 is an Argentinian power cord that carries the IRAM approval and is rated at 2.5A - 250V.
Datasheet
Description
Our 9004 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C5 Connector. These are the standard Argentinian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Argentinian power cords connect on one end to the standard Argentinian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 9004.059 is an Argentinian power cord that carries the IRAM approval and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRAM 2073:2009 ARGENTINA to IEC-60320-C5 HOME // Power Cords // International Power Cords // Argentina Power Cords - 9004.059 - Quail Electronics
Livermore, CA, United States
IRAM 2073:2009 ARGENTINA to IEC-60320-C5 HOME // Power Cords // International Power Cords // Argentina Power Cords
9004.059
IRAM 2073:2009 ARGENTINA to IEC-60320-C5 HOME // Power Cords // International Power Cords // Argentina Power Cords 9004.059
Our 9004 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C5 Connector. These are the standard Argentinian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Argentinian power cords connect on one end to the standard Argentinian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 9004.059 is an Argentinian power cord that carries the IRAM approval and is rated at 2.5A - 250V.

  • Our 9004 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C5 Connector.
  • These are the standard Argentinian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Argentinian power cords connect on one end to the standard Argentinian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector.
  • The 9004.059 is an Argentinian power cord that carries the IRAM approval and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9004.059
Product Name IRAM 2073:2009 ARGENTINA to IEC-60320-C5 HOME // Power Cords // International Power Cords // Argentina Power Cords
Cord Color BLACK
Approvals RoHS; IRAM
Number of Conductors 3
Cord Length 59.06 inch (1500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Australian 10Amp Cordset w/C13 Connector - 86210030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC17KS, United Kingdom, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-102-363 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details