Quail Electronics IRAM 2073:2009 ARGENTINA to IEC-60320-C19 HOME // Power Cords // International Power Cords // Argentina Power Cords 9002.098

Description
Our 9002 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C19 Connector. These Argentinian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Argentinian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 9002.098 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet
Description
Our 9002 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C19 Connector. These Argentinian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Argentinian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 9002.098 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRAM 2073:2009 ARGENTINA to IEC-60320-C19 HOME // Power Cords // International Power Cords // Argentina Power Cords - 9002.098 - Quail Electronics
Livermore, CA, United States
IRAM 2073:2009 ARGENTINA to IEC-60320-C19 HOME // Power Cords // International Power Cords // Argentina Power Cords
9002.098
IRAM 2073:2009 ARGENTINA to IEC-60320-C19 HOME // Power Cords // International Power Cords // Argentina Power Cords 9002.098
Our 9002 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C19 Connector. These Argentinian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Argentinian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 9002.098 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.

  • Our 9002 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C19 Connector.
  • These Argentinian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Argentinian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 9002.098 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9002.098
Product Name IRAM 2073:2009 ARGENTINA to IEC-60320-C19 HOME // Power Cords // International Power Cords // Argentina Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 815918-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 10 amps
View Details
Japanese Cord Set with Angled C13 Connector - 86277050 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Pwr Cord, Iec C19-Australia Plug, 6.6Ft; Connector Type A Schurter - 75T5623 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 16 amps
View Details