Quail Electronics Pwr Cord, Argentina Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics 9000.098

Description
PWR CORD, ARGENTINA PLUG-IEC C13, 8.2FT; Connector Type A:Mains Plug, Argentina; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
PWR CORD, ARGENTINA PLUG-IEC C13, 8.2FT; Connector Type A:Mains Plug, Argentina; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Argentina Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics - 53AC0864 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Argentina Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics
53AC0864
Pwr Cord, Argentina Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics 53AC0864
PWR CORD, ARGENTINA PLUG-IEC C13, 8.2FT; Connector Type A:Mains Plug, Argentina; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, ARGENTINA PLUG-IEC C13, 8.2FT; Connector Type A:Mains Plug, Argentina; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53AC0864
Product Name Pwr Cord, Argentina Plug-Iec C13, 8.2Ft; Connector Type A Quail Electronics
Cable Length 8.2 ft (25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Sensor Cord, M18 Plug-Free End, 30Ft Rohs Compliant Sensata/bei Sensors - 74AJ9833 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details