Quail Electronics IRAM 2073:2009 ARGENTINA to IEC-60320-C13 HOME // Power Cords // International Power Cords // Argentina Power Cords 9000.098

Description
Our 9000 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord. The 9000.098 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet
Description
Our 9000 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord. The 9000.098 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRAM 2073:2009 ARGENTINA to IEC-60320-C13 HOME // Power Cords // International Power Cords // Argentina Power Cords - 9000.098 - Quail Electronics
Livermore, CA, United States
IRAM 2073:2009 ARGENTINA to IEC-60320-C13 HOME // Power Cords // International Power Cords // Argentina Power Cords
9000.098
IRAM 2073:2009 ARGENTINA to IEC-60320-C13 HOME // Power Cords // International Power Cords // Argentina Power Cords 9000.098
Our 9000 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord. The 9000.098 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.

  • Our 9000 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord.
  • The 9000.098 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9000.098
Product Name IRAM 2073:2009 ARGENTINA to IEC-60320-C13 HOME // Power Cords // International Power Cords // Argentina Power Cords
Cord Color BLACK
Approvals RoHS; IRAM
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

North American Cordset w/C19 Angled Connector - 71825140250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
IEC Power Cords - 820085-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details