Quail Electronics SANS 60799 SOUTH AFRICAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // South Africa Power Cords 8805.079

Description
Our 8805 series features the standard, 3-prong, South African Plug (SANS 60799) with the IEC-60320-C5 Connector. These South African power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any South African wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8805.079 is a South Africa power cord that carries the SABS approval and is rated at 2.5A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet
Description
Our 8805 series features the standard, 3-prong, South African Plug (SANS 60799) with the IEC-60320-C5 Connector. These South African power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any South African wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8805.079 is a South Africa power cord that carries the SABS approval and is rated at 2.5A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANS 60799 SOUTH AFRICAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // South Africa Power Cords - 8805.079 - Quail Electronics
Livermore, CA, United States
SANS 60799 SOUTH AFRICAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // South Africa Power Cords
8805.079
SANS 60799 SOUTH AFRICAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // South Africa Power Cords 8805.079
Our 8805 series features the standard, 3-prong, South African Plug (SANS 60799) with the IEC-60320-C5 Connector. These South African power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any South African wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8805.079 is a South Africa power cord that carries the SABS approval and is rated at 2.5A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda

  • Our 8805 series features the standard, 3-prong, South African Plug (SANS 60799) with the IEC-60320-C5 Connector.
  • These South African power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any South African wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector.
  • The 8805.079 is a South Africa power cord that carries the SABS approval and is rated at 2.5A - 250V.
  • This South African power cord can also be used in the following countries:
    Afghanistan Namibia (W.S. Africa)
    Azores Maldives
    Bangladesh Nepal
    Benin Pakistan
    Bhutan Pitcairn Islands (U.K.)
    Gaza Sri Lanka
    India Swaziland
    Lesotho Tonga
    Macao Uganda
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8805.079
Product Name SANS 60799 SOUTH AFRICAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // South Africa Power Cords
Cord Color BLACK
Approvals RoHS; SABS
Number of Conductors 3
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Italian 16Amp Cordset w/C19 Connector - 86260060 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 1860429 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, Interconnection, V-Lock cord retaining, 1.8 m, Connector IEC C13, H05VV-F3G0.75 / SVT 3x18 AWG, black - 3-100-734 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 70.87 inch (1800 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details