Quail Electronics SANS 60799 SOUTH AFRICAN 6A RIGHT ANGLE to IEC-60320-C13 HOME // Power Cords // International Power Cords // South Africa Power Cords 8803.072S

Description
Our 8803 series features the 3-prong, 6A Rated, Right Angle South African Plug (SANS 60799) with the IEC-60320-C13 Connector. These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. On one end, this power cord connects to the 6A rated South African outlet, and on the other to your equipment. When we refer to a South African Plug being right angle, we refer to the strain relief being formed at 90 compared to the pins of the plug. The 6A, Right Angle South African Plug (SANS 60799), therefore, trails down and away from the wall outlet. The 8803.072S is a South Africa power cord that carries the SABS approval and is rated at 6A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet
Description
Our 8803 series features the 3-prong, 6A Rated, Right Angle South African Plug (SANS 60799) with the IEC-60320-C13 Connector. These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. On one end, this power cord connects to the 6A rated South African outlet, and on the other to your equipment. When we refer to a South African Plug being right angle, we refer to the strain relief being formed at 90 compared to the pins of the plug. The 6A, Right Angle South African Plug (SANS 60799), therefore, trails down and away from the wall outlet. The 8803.072S is a South Africa power cord that carries the SABS approval and is rated at 6A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANS 60799 SOUTH AFRICAN 6A RIGHT ANGLE to IEC-60320-C13 HOME // Power Cords // International Power Cords // South Africa Power Cords - 8803.072S - Quail Electronics
Livermore, CA, United States
SANS 60799 SOUTH AFRICAN 6A RIGHT ANGLE to IEC-60320-C13 HOME // Power Cords // International Power Cords // South Africa Power Cords
8803.072S
SANS 60799 SOUTH AFRICAN 6A RIGHT ANGLE to IEC-60320-C13 HOME // Power Cords // International Power Cords // South Africa Power Cords 8803.072S
Our 8803 series features the 3-prong, 6A Rated, Right Angle South African Plug (SANS 60799) with the IEC-60320-C13 Connector. These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. On one end, this power cord connects to the 6A rated South African outlet, and on the other to your equipment. When we refer to a South African Plug being right angle, we refer to the strain relief being formed at 90 compared to the pins of the plug. The 6A, Right Angle South African Plug (SANS 60799), therefore, trails down and away from the wall outlet. The 8803.072S is a South Africa power cord that carries the SABS approval and is rated at 6A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda

  • Our 8803 series features the 3-prong, 6A Rated, Right Angle South African Plug (SANS 60799) with the IEC-60320-C13 Connector.
  • These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. On one end, this power cord connects to the 6A rated South African outlet, and on the other to your equipment.
  • When we refer to a South African Plug being right angle, we refer to the strain relief being formed at 90 compared to the pins of the plug. The 6A, Right Angle South African Plug (SANS 60799), therefore, trails down and away from the wall outlet.
  • The 8803.072S is a South Africa power cord that carries the SABS approval and is rated at 6A - 250V.
  • This South African power cord can also be used in the following countries:
    Afghanistan Namibia (W.S. Africa)
    Azores Maldives
    Bangladesh Nepal
    Benin Pakistan
    Bhutan Pitcairn Islands (U.K.)
    Gaza Sri Lanka
    India Swaziland
    Lesotho Tonga
    Macao Uganda
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8803.072S
Product Name SANS 60799 SOUTH AFRICAN 6A RIGHT ANGLE to IEC-60320-C13 HOME // Power Cords // International Power Cords // South Africa Power Cords
Cord Color BLACK
Approvals RoHS; SABS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Eu Cordset, Iec C13-Free End, 16.4 , 10A; Connector To Connector Schurter - 57AK7262 - Newark, An Avnet Company
Specs
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
Sensor & Actuator Cables - 8920628 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m12
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers