Quail Electronics IEC-60320-C14 to SOUTH AFRICAN RECEPTACLE HOME // Power Cords // International Power Cords // South Africa Power Cords 8801.036

Description
Our 8801 series features the standard IEC-60320-C14 Plug with the Indian Receptacle. These power cords provide power for any device or appliance using the South African plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 8801.036 is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet
Description
Our 8801 series features the standard IEC-60320-C14 Plug with the Indian Receptacle. These power cords provide power for any device or appliance using the South African plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 8801.036 is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to SOUTH AFRICAN RECEPTACLE HOME // Power Cords // International Power Cords // South Africa Power Cords - 8801.036 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to SOUTH AFRICAN RECEPTACLE HOME // Power Cords // International Power Cords // South Africa Power Cords
8801.036
IEC-60320-C14 to SOUTH AFRICAN RECEPTACLE HOME // Power Cords // International Power Cords // South Africa Power Cords 8801.036
Our 8801 series features the standard IEC-60320-C14 Plug with the Indian Receptacle. These power cords provide power for any device or appliance using the South African plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 8801.036 is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda

  • Our 8801 series features the standard IEC-60320-C14 Plug with the Indian Receptacle.
  • These power cords provide power for any device or appliance using the South African plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14.
  • The 8801.036 is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V.
  • This South African power cord can also be used in the following countries:
    Afghanistan Namibia (W.S. Africa)
    Azores Maldives
    Bangladesh Nepal
    Benin Pakistan
    Bhutan Pitcairn Islands (U.K.)
    Gaza Sri Lanka
    India Swaziland
    Lesotho Tonga
    Macao Uganda
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8801.036
Product Name IEC-60320-C14 to SOUTH AFRICAN RECEPTACLE HOME // Power Cords // International Power Cords // South Africa Power Cords
Cord Color BLACK
Approvals RoHS; SABS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823848-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 15 amps
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240150 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details