Quail Electronics SANS 60799 SOUTH AFRICAN 6A to IEC-60320-C5 HOME // Power Cords // International Power Cords // South Africa Power Cords 8800.079

Description
Our 8800 series features the 3-prong, 6A Rated, South African Plug (SANS 60799) with the IEC-60320-C5 Connector. These are the standard power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These South African power cords connect on one end to the 6A rated South African wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8800.079 is a South Africa power cord that carries the SABS approval and is rated at 2.5A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet
Description
Our 8800 series features the 3-prong, 6A Rated, South African Plug (SANS 60799) with the IEC-60320-C5 Connector. These are the standard power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These South African power cords connect on one end to the 6A rated South African wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8800.079 is a South Africa power cord that carries the SABS approval and is rated at 2.5A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANS 60799 SOUTH AFRICAN 6A to IEC-60320-C5 HOME // Power Cords // International Power Cords // South Africa Power Cords - 8800.079 - Quail Electronics
Livermore, CA, United States
SANS 60799 SOUTH AFRICAN 6A to IEC-60320-C5 HOME // Power Cords // International Power Cords // South Africa Power Cords
8800.079
SANS 60799 SOUTH AFRICAN 6A to IEC-60320-C5 HOME // Power Cords // International Power Cords // South Africa Power Cords 8800.079
Our 8800 series features the 3-prong, 6A Rated, South African Plug (SANS 60799) with the IEC-60320-C5 Connector. These are the standard power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These South African power cords connect on one end to the 6A rated South African wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8800.079 is a South Africa power cord that carries the SABS approval and is rated at 2.5A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda

  • Our 8800 series features the 3-prong, 6A Rated, South African Plug (SANS 60799) with the IEC-60320-C5 Connector.
  • These are the standard power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These South African power cords connect on one end to the 6A rated South African wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector.
  • The 8800.079 is a South Africa power cord that carries the SABS approval and is rated at 2.5A - 250V.
  • This South African power cord can also be used in the following countries:
    Afghanistan Namibia (W.S. Africa)
    Azores Maldives
    Bangladesh Nepal
    Benin Pakistan
    Bhutan Pitcairn Islands (U.K.)
    Gaza Sri Lanka
    India Swaziland
    Lesotho Tonga
    Macao Uganda
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8800.079
Product Name SANS 60799 SOUTH AFRICAN 6A to IEC-60320-C5 HOME // Power Cords // International Power Cords // South Africa Power Cords
Cord Color BLACK
Approvals RoHS; SABS
Number of Conductors 3
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Australian 10Amp Cordset w/C13 Connector - 86210070 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC19KS, Australia, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-108-857 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 1345799 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details