Quail Electronics SRAF 1962/DB 16/87 DANISH CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Denmark Power Cords 8752.360

Description
Our 8752 series features the standard, 3-prong, Clear (transparent) Danish Plug (SRAF 1962/DB 16/87) with the Clear (transparent) IEC-60320-C19 Connector. These Danish power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Danish wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8752.360 is a Danish power cord that is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet
Description
Our 8752 series features the standard, 3-prong, Clear (transparent) Danish Plug (SRAF 1962/DB 16/87) with the Clear (transparent) IEC-60320-C19 Connector. These Danish power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Danish wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8752.360 is a Danish power cord that is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
SRAF 1962/DB 16/87 DANISH CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Denmark Power Cords
8752.360
SRAF 1962/DB 16/87 DANISH CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Denmark Power Cords 8752.360
Our 8752 series features the standard, 3-prong, Clear (transparent) Danish Plug (SRAF 1962/DB 16/87) with the Clear (transparent) IEC-60320-C19 Connector. These Danish power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Danish wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8752.360 is a Danish power cord that is rated at 10A - 250V. This Danish power cord can also be used in Greenland.

  • Our 8752 series features the standard, 3-prong, Clear (transparent) Danish Plug (SRAF 1962/DB 16/87) with the Clear (transparent) IEC-60320-C19 Connector.
  • These Danish power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Danish wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 8752.360 is a Danish power cord that is rated at 10A - 250V.
  • This Danish power cord can also be used in Greenland.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8752.360
Product Name SRAF 1962/DB 16/87 DANISH CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Denmark Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type SRAF 1962
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 8920498 - RS Components, Ltd.
Specs
Cord Color Grey
Approvals RoHS
Male End Type Straight m12
View Details
North America NEMA-5-15 Power Cord 1.83m/6ft - 70411000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details