Quail Electronics KSC 8305 KOREAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Korea Power Cords 8731.118

Description
Our 8731 series features the standard, 3-prong, Korean Plug (KSC 8305) with the IEC-60320-C13 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8731.118 is a Korean power cord that carries the KETI approval and is rated at 16A - 250V.
Datasheet
Description
Our 8731 series features the standard, 3-prong, Korean Plug (KSC 8305) with the IEC-60320-C13 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8731.118 is a Korean power cord that carries the KETI approval and is rated at 16A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KSC 8305 KOREAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Korea Power Cords - 8731.118 - Quail Electronics
Livermore, CA, United States
KSC 8305 KOREAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Korea Power Cords
8731.118
KSC 8305 KOREAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Korea Power Cords 8731.118
Our 8731 series features the standard, 3-prong, Korean Plug (KSC 8305) with the IEC-60320-C13 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8731.118 is a Korean power cord that carries the KETI approval and is rated at 16A - 250V.

  • Our 8731 series features the standard, 3-prong, Korean Plug (KSC 8305) with the IEC-60320-C13 Connector.
  • These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 8731.118 is a Korean power cord that carries the KETI approval and is rated at 16A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8731.118
Product Name KSC 8305 KOREAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Korea Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cord Sets 16 A, Interconnection, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0392 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 2384570 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details