Quail Electronics SI 32 ISRAELI to NEMA 5-15R HOME // Power Cords // International Power Cords // Israel Power Cords 8730.315

Description
Our 8730 series features the standard, 3-prong, Israeli Plug (SI 32) with the NEMA 5-15R Receptacle. These Israeli cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any Israeli wall outlet or power strip, and on the other, the receptacle connects to any NEMA 5-15P plug. The 8730.315 is an Israeli power cord that carries the VDE approval and is rated at 10A - 250V.
Datasheet
Description
Our 8730 series features the standard, 3-prong, Israeli Plug (SI 32) with the NEMA 5-15R Receptacle. These Israeli cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any Israeli wall outlet or power strip, and on the other, the receptacle connects to any NEMA 5-15P plug. The 8730.315 is an Israeli power cord that carries the VDE approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SI 32 ISRAELI to NEMA 5-15R HOME // Power Cords // International Power Cords // Israel Power Cords - 8730.315 - Quail Electronics
Livermore, CA, United States
SI 32 ISRAELI to NEMA 5-15R HOME // Power Cords // International Power Cords // Israel Power Cords
8730.315
SI 32 ISRAELI to NEMA 5-15R HOME // Power Cords // International Power Cords // Israel Power Cords 8730.315
Our 8730 series features the standard, 3-prong, Israeli Plug (SI 32) with the NEMA 5-15R Receptacle. These Israeli cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any Israeli wall outlet or power strip, and on the other, the receptacle connects to any NEMA 5-15P plug. The 8730.315 is an Israeli power cord that carries the VDE approval and is rated at 10A - 250V.

  • Our 8730 series features the standard, 3-prong, Israeli Plug (SI 32) with the NEMA 5-15R Receptacle.
  • These Israeli cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any Israeli wall outlet or power strip, and on the other, the receptacle connects to any NEMA 5-15P plug.
  • The 8730.315 is an Israeli power cord that carries the VDE approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8730.315
Product Name SI 32 ISRAELI to NEMA 5-15R HOME // Power Cords // International Power Cords // Israel Power Cords
Cord Color BLACK
Approvals RoHS; VDE
Number of Conductors 3
Male End Type NEMA 5-15P; SI 32
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

International 5x6.0mm² Harmonized Cable - 86020430 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details
Sensor & Actuator Cables - 2384570 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, Japan, V-Lock cord retaining, 5.0 m, Connector IEC C13, VCTF 3x1.25, black - 3-100-528 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details