Quail Electronics CEE 7/16 EURO 2 LEFT/RIGHT ANGLE to IEC-60320-C7 HOME // Power Cords // International Power Cords // Europe Power Cords 8719.010

Description
Our 8719 series features the 2-prong, Left/Right Angle, 2 Conductor European Plug (CEE 7/16) with the IEC-60320-C7 Connector. These 2-conductor European power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any European wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. When we refer to a Schuko being right angle, we refer to the strain relief being formed at 90 compared to the pins of the plug. The Right Angle European Schuko, therefore, trails down and away from the wall outlet. The 8719.010 is a European power cord that carries the European, GOST, and SEV approvals and is rated at 2.5A - 250V. This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Datasheet
Description
Our 8719 series features the 2-prong, Left/Right Angle, 2 Conductor European Plug (CEE 7/16) with the IEC-60320-C7 Connector. These 2-conductor European power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any European wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. When we refer to a Schuko being right angle, we refer to the strain relief being formed at 90 compared to the pins of the plug. The Right Angle European Schuko, therefore, trails down and away from the wall outlet. The 8719.010 is a European power cord that carries the European, GOST, and SEV approvals and is rated at 2.5A - 250V. This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEE 7/16 EURO 2 LEFT/RIGHT ANGLE to IEC-60320-C7 HOME // Power Cords // International Power Cords // Europe Power Cords - 8719.010 - Quail Electronics
Livermore, CA, United States
CEE 7/16 EURO 2 LEFT/RIGHT ANGLE to IEC-60320-C7 HOME // Power Cords // International Power Cords // Europe Power Cords
8719.010
CEE 7/16 EURO 2 LEFT/RIGHT ANGLE to IEC-60320-C7 HOME // Power Cords // International Power Cords // Europe Power Cords 8719.010
Our 8719 series features the 2-prong, Left/Right Angle, 2 Conductor European Plug (CEE 7/16) with the IEC-60320-C7 Connector. These 2-conductor European power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any European wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. When we refer to a Schuko being right angle, we refer to the strain relief being formed at 90 compared to the pins of the plug. The Right Angle European Schuko, therefore, trails down and away from the wall outlet. The 8719.010 is a European power cord that carries the European, GOST, and SEV approvals and is rated at 2.5A - 250V. This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia

  • Our 8719 series features the 2-prong, Left/Right Angle, 2 Conductor European Plug (CEE 7/16) with the IEC-60320-C7 Connector.
  • These 2-conductor European power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any European wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • When we refer to a Schuko being right angle, we refer to the strain relief being formed at 90 compared to the pins of the plug. The Right Angle European Schuko, therefore, trails down and away from the wall outlet.
  • The 8719.010 is a European power cord that carries the European, GOST, and SEV approvals and is rated at 2.5A - 250V.
  • This European power cord can also be used in the following countries:
    Albania Lithuania
    Andorra Luxembourg
    Angola Macedonia
    Armenia Madagascar
    Aruba Madeira (Portugal)
    Austria Majorca
    Azerbaijan Mali
    Balearic Island Martinique
    Belarus Mauritania
    Belgium Moldova
    Bolivia Monaco
    Bosnia and Herzegovina Mongolia
    Bulgaria Morocco
    Burkina Faso Mozambique
    Burundi Neth.Antilles
    Cambodia Netherlands
    Cameroon New Caledonia
    Canary Islands (spain) New Guinea
    Cape Verde Niger
    Central African Republic Norway
    Chad Okinawa
    Comoros Paraguay
    Congo, Democratic Republic of Poland
    Cote d'Ivoire/Ivory Coast Portugal
    Croatia Reunion Island
    Curacao Island Romania
    Czech Republic Russia
    Djibouti, Republic of Rwanda
    East Timor Saint Pierre & Miquelon
    Egypt Senegal
    Equatorial Guinea Serbia & Montenegro
    Eritrea Slovakia
    Estonia Slovenia
    Ethiopia Somalia
    Faeroe Islands Spain
    Finland Suriname
    France Svalbard (Norway)
    French Giuana Sweden
    Gabon Syria
    Germany Tahiti
    Greece Tajikistan
    Guadeloupe Togo
    Guinea Tunisia
    Guinea-Bissau Turkey
    Hungary Turkmenistan
    Iceland Ukraine
    Indonesia Uzbekistan
    Iran Vatican
    Kazakstan Vietnam
    Krakozhia Yugoslavia (former)
    Latvia Zambia
    Lettonia
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8719.010
Product Name CEE 7/16 EURO 2 LEFT/RIGHT ANGLE to IEC-60320-C7 HOME // Power Cords // International Power Cords // Europe Power Cords
Cord Color BLACK
Approvals RoHS; GOST; SEV
Number of Conductors 2
Male End Type CEE 7/7; CEE 7/16
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 812502-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
International 3x1.50mm°� White H05VV-F Cable - 86065130 - Interpower
Specs
Cord Color White
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details