Quail Electronics CEI 23-16 ITALIAN to NEMA 5-15R HOME // Power Cords // International Power Cords // Italy Power Cords 8714.315

Description
Our 8714 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the NEMA 5-15R Receptacle. These Italian cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any European wall outlet or power strip, and on the other end, the receptacle connects to any NEMA 5-15P plug. The 8714.315 is an Italian power cord that carries the IMQ approval and is rated at 15A - 125V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet
Description
Our 8714 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the NEMA 5-15R Receptacle. These Italian cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any European wall outlet or power strip, and on the other end, the receptacle connects to any NEMA 5-15P plug. The 8714.315 is an Italian power cord that carries the IMQ approval and is rated at 15A - 125V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN to NEMA 5-15R HOME // Power Cords // International Power Cords // Italy Power Cords - 8714.315 - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN to NEMA 5-15R HOME // Power Cords // International Power Cords // Italy Power Cords
8714.315
CEI 23-16 ITALIAN to NEMA 5-15R HOME // Power Cords // International Power Cords // Italy Power Cords 8714.315
Our 8714 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the NEMA 5-15R Receptacle. These Italian cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any European wall outlet or power strip, and on the other end, the receptacle connects to any NEMA 5-15P plug. The 8714.315 is an Italian power cord that carries the IMQ approval and is rated at 15A - 125V. This Italian power cord can also be used in the following countries: Chile Libya

  • Our 8714 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the NEMA 5-15R Receptacle.
  • These Italian cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any European wall outlet or power strip, and on the other end, the receptacle connects to any NEMA 5-15P plug.
  • The 8714.315 is an Italian power cord that carries the IMQ approval and is rated at 15A - 125V.
  • This Italian power cord can also be used in the following countries:
    Chile
    Libya
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8714.315
Product Name CEI 23-16 ITALIAN to NEMA 5-15R HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color BLACK
Approvals RoHS; IMQ
Number of Conductors 3
Male End Type NEMA 5-15P; CEI 23-16/7
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
International 5x6.0mm² Harmonized Cable - 86020430 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC19KS, uninsulated wires, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2109 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers