Quail Electronics KSC 8305 KOREAN 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Korea Power Cords 8709.180

Description
Our 8709 series features the standard, 2-prong, Korean 2 Plug (KSC 8305) with the IEC-60320-C7 Connector. These 2-conductor Korean power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Korean wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 8709.180 is a Korean power cord that carries the KETI approval and is rated at 2.5A - 250V.
Datasheet
Description
Our 8709 series features the standard, 2-prong, Korean 2 Plug (KSC 8305) with the IEC-60320-C7 Connector. These 2-conductor Korean power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Korean wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 8709.180 is a Korean power cord that carries the KETI approval and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KSC 8305 KOREAN 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Korea Power Cords - 8709.180 - Quail Electronics
Livermore, CA, United States
KSC 8305 KOREAN 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Korea Power Cords
8709.180
KSC 8305 KOREAN 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Korea Power Cords 8709.180
Our 8709 series features the standard, 2-prong, Korean 2 Plug (KSC 8305) with the IEC-60320-C7 Connector. These 2-conductor Korean power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Korean wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 8709.180 is a Korean power cord that carries the KETI approval and is rated at 2.5A - 250V.

  • Our 8709 series features the standard, 2-prong, Korean 2 Plug (KSC 8305) with the IEC-60320-C7 Connector.
  • These 2-conductor Korean power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Korean wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 8709.180 is a Korean power cord that carries the KETI approval and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8709.180
Product Name KSC 8305 KOREAN 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Korea Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 2
Cord Length 180 inch (4570 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
North American 10Amp Sheet E Power Cord - 86254110 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC19KS, Switzerland, V-Lock cord retaining, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2045 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers