Quail Electronics KSC 8305 KOREAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Korea Power Cords 8704.072

Description
Our 8704 series features the standard, 3-prong, Korean Plug (KSC 8305) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Korean equivalent of the 2500 series, the North American PC Power Cord. The 8704.072 is a Korean power cord that carries the KETI approval and is rated at 10A - 250V.
Datasheet
Description
Our 8704 series features the standard, 3-prong, Korean Plug (KSC 8305) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Korean equivalent of the 2500 series, the North American PC Power Cord. The 8704.072 is a Korean power cord that carries the KETI approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KSC 8305 KOREAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Korea Power Cords - 8704.072 - Quail Electronics
Livermore, CA, United States
KSC 8305 KOREAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Korea Power Cords
8704.072
KSC 8305 KOREAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Korea Power Cords 8704.072
Our 8704 series features the standard, 3-prong, Korean Plug (KSC 8305) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Korean equivalent of the 2500 series, the North American PC Power Cord. The 8704.072 is a Korean power cord that carries the KETI approval and is rated at 10A - 250V.

  • Our 8704 series features the standard, 3-prong, Korean Plug (KSC 8305) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Korean equivalent of the 2500 series, the North American PC Power Cord.
  • The 8704.072 is a Korean power cord that carries the KETI approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8704.072
Product Name KSC 8305 KOREAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Korea Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384505 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American NEMA 6-20 Power Cord - 86224600 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details