Quail Electronics CEE 7/7 EURO SCHUKO to IEC-60320-C13 x 2 HOME // Power Cords // International Power Cords // Europe Power Cords 8703.096

Description
Our 8703 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors. These multi-leg power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This cord can plug into any European wall outlet or socket on one end and can power 2 devices on the other end. For this reason, we refer to it as a space-saver because it powers multiple devices while only using up 1 outlet. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 8703.096 carries the European and GOST approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Description
Our 8703 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors. These multi-leg power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This cord can plug into any European wall outlet or socket on one end and can power 2 devices on the other end. For this reason, we refer to it as a space-saver because it powers multiple devices while only using up 1 outlet. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 8703.096 carries the European and GOST approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Datasheet Summary
Powered by GS/AI

The CEE 7/7 EURO SCHUKO to IEC-60320-C13 x 2 (part number 8703.096) from Quail Electronics is designed to connect two devices to a single European wall outlet. It features a standard 3-prong European Schuko plug and two IEC-60320-C13 connectors, making it suitable for powering multiple devices such as monitors, computers, and printers. The product is rated for a maximum load of 10A at 250V, allowing for a total power output of up to 2500W. It complies with European and GOST approvals and is RoHS compliant. This power cord is particularly useful in environments where space is limited, as it enables the use of one outlet to power two devices simultaneously.

Datasheet Summary
Powered by GS/AI

The CEE 7/7 EURO SCHUKO to IEC-60320-C13 x 2 (part number 8703.096) from Quail Electronics is designed to connect two devices to a single European wall outlet. It features a standard 3-prong European Schuko plug and two IEC-60320-C13 connectors, making it suitable for powering multiple devices such as monitors, computers, and printers. The product is rated for a maximum load of 10A at 250V, allowing for a total power output of up to 2500W. It complies with European and GOST approvals and is RoHS compliant. This power cord is particularly useful in environments where space is limited, as it enables the use of one outlet to power two devices simultaneously.

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 EURO SCHUKO to IEC-60320-C13 x 2 HOME // Power Cords // International Power Cords // Europe Power Cords - 8703.096 - Quail Electronics
Livermore, CA, United States
CEE 7/7 EURO SCHUKO to IEC-60320-C13 x 2 HOME // Power Cords // International Power Cords // Europe Power Cords
8703.096
CEE 7/7 EURO SCHUKO to IEC-60320-C13 x 2 HOME // Power Cords // International Power Cords // Europe Power Cords 8703.096
Our 8703 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors. These multi-leg power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This cord can plug into any European wall outlet or socket on one end and can power 2 devices on the other end. For this reason, we refer to it as a space-saver because it powers multiple devices while only using up 1 outlet. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 8703.096 carries the European and GOST approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 8703 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors.
  • These multi-leg power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This cord can plug into any European wall outlet or socket on one end and can power 2 devices on the other end. For this reason, we refer to it as a space-saver because it powers multiple devices while only using up 1 outlet.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 8703.096 carries the European and GOST approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8703.096
Product Name CEE 7/7 EURO SCHUKO to IEC-60320-C13 x 2 HOME // Power Cords // International Power Cords // Europe Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type CEE 7/7; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 814383-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 15.74 inch (400 mm)
View Details
United Kingdom/Ireland 10A Power Cord - 86240140 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details