Quail Electronics GB 15934-2008 CHINA 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // China Power Cords 8697.098

Description
Our 8697 series features the 2-prong, GB 15934-2008 Chinese 2 Plug (Former GB 2099) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any new style 1-15R type Chinese wall outlet or receptacle. The 8697.098 is a Chinese power cord that carries the CCC approval and is rated at 6A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet
Description
Our 8697 series features the 2-prong, GB 15934-2008 Chinese 2 Plug (Former GB 2099) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any new style 1-15R type Chinese wall outlet or receptacle. The 8697.098 is a Chinese power cord that carries the CCC approval and is rated at 6A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GB 15934-2008 CHINA 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // China Power Cords - 8697.098 - Quail Electronics
Livermore, CA, United States
GB 15934-2008 CHINA 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // China Power Cords
8697.098
GB 15934-2008 CHINA 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // China Power Cords 8697.098
Our 8697 series features the 2-prong, GB 15934-2008 Chinese 2 Plug (Former GB 2099) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any new style 1-15R type Chinese wall outlet or receptacle. The 8697.098 is a Chinese power cord that carries the CCC approval and is rated at 6A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.

  • Our 8697 series features the 2-prong, GB 15934-2008 Chinese 2 Plug (Former GB 2099) with the IEC-60320-C17 Connector.
  • These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any new style 1-15R type Chinese wall outlet or receptacle.
  • The 8697.098 is a Chinese power cord that carries the CCC approval and is rated at 6A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8697.098
Product Name GB 15934-2008 CHINA 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // China Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 2
Female End Type EN 6030 C17
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711402 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Continental European 16Amp Cordset w/C19 Connector - 86235000 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details