Quail Electronics AS/NZS 4417 AUSTRALIA 2 to IEC-60320-C17 LEFT ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords 8689.072

Description
Our 8689 series features the standard, 2-prong, AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the Left Angle IEC-60320-C17 Connector. These Australian power cords are ideal for powering computers and devices that require only 2-conductors. On one end, the plug connects to any Australian wall outlet or receptacle, and on the other end, it connects with any IEC-60320-C18 Outlet. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 8689.072 is an Australian power cord that carries the SAA approval and is rated at 6A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8689 series features the standard, 2-prong, AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the Left Angle IEC-60320-C17 Connector. These Australian power cords are ideal for powering computers and devices that require only 2-conductors. On one end, the plug connects to any Australian wall outlet or receptacle, and on the other end, it connects with any IEC-60320-C18 Outlet. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 8689.072 is an Australian power cord that carries the SAA approval and is rated at 6A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA 2 to IEC-60320-C17 LEFT ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords - 8689.072 - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA 2 to IEC-60320-C17 LEFT ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords
8689.072
AS/NZS 4417 AUSTRALIA 2 to IEC-60320-C17 LEFT ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords 8689.072
Our 8689 series features the standard, 2-prong, AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the Left Angle IEC-60320-C17 Connector. These Australian power cords are ideal for powering computers and devices that require only 2-conductors. On one end, the plug connects to any Australian wall outlet or receptacle, and on the other end, it connects with any IEC-60320-C18 Outlet. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 8689.072 is an Australian power cord that carries the SAA approval and is rated at 6A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8689 series features the standard, 2-prong, AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the Left Angle IEC-60320-C17 Connector.
  • These Australian power cords are ideal for powering computers and devices that require only 2-conductors. On one end, the plug connects to any Australian wall outlet or receptacle, and on the other end, it connects with any IEC-60320-C18 Outlet.
  • This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side.
  • The 8689.072 is an Australian power cord that carries the SAA approval and is rated at 6A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8689.072
Product Name AS/NZS 4417 AUSTRALIA 2 to IEC-60320-C17 LEFT ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS; Standards Association of Australia
Number of Conductors 2
Male End Type AS 3112
Female End Type EN 6030 C17
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384521 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Israeli 16Amp Cord Set w/Angled C19 Connector - 86275080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details