Quail Electronics SEV 1011 SWISS to IEC-60320-C13 HOME // Power Cords // International Power Cords // Switzerland Power Cords 8681.098

Description
Our 8681 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. The 8681.098 is a Swiss power cord that carries the SEV approval and is rated at 6A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet
Description
Our 8681 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. The 8681.098 is a Swiss power cord that carries the SEV approval and is rated at 6A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 SWISS to IEC-60320-C13 HOME // Power Cords // International Power Cords // Switzerland Power Cords - 8681.098 - Quail Electronics
Livermore, CA, United States
SEV 1011 SWISS to IEC-60320-C13 HOME // Power Cords // International Power Cords // Switzerland Power Cords
8681.098
SEV 1011 SWISS to IEC-60320-C13 HOME // Power Cords // International Power Cords // Switzerland Power Cords 8681.098
Our 8681 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. The 8681.098 is a Swiss power cord that carries the SEV approval and is rated at 6A - 250V. This Swiss power cord can also be used in Liechtenstein.

  • Our 8681 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord.
  • The 8681.098 is a Swiss power cord that carries the SEV approval and is rated at 6A - 250V.
  • This Swiss power cord can also be used in Liechtenstein.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8681.098
Product Name SEV 1011 SWISS to IEC-60320-C13 HOME // Power Cords // International Power Cords // Switzerland Power Cords
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 3
Male End Type SEV 1011; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711402 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American 15Amp Cordset w/C13 Connector - 70404020183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details