Quail Electronics GB 15934-2008 CHINA 2 WHITE to ROJ HOME // Power Cords // International Power Cords // China Power Cords 8678.098

Description
Our 8678 series features the 2-prong, White GB 15934-2008 Chinese 2 Plug (Former GB 2099) with an ROJ. These 2-conductor Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the new style 1-15R type Chinese wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8678.098 is a white Chinese power cord that carries the CCC approval and is rated at 6A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet
Description
Our 8678 series features the 2-prong, White GB 15934-2008 Chinese 2 Plug (Former GB 2099) with an ROJ. These 2-conductor Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the new style 1-15R type Chinese wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8678.098 is a white Chinese power cord that carries the CCC approval and is rated at 6A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GB 15934-2008 CHINA 2 WHITE to ROJ HOME // Power Cords // International Power Cords // China Power Cords - 8678.098 - Quail Electronics
Livermore, CA, United States
GB 15934-2008 CHINA 2 WHITE to ROJ HOME // Power Cords // International Power Cords // China Power Cords
8678.098
GB 15934-2008 CHINA 2 WHITE to ROJ HOME // Power Cords // International Power Cords // China Power Cords 8678.098
Our 8678 series features the 2-prong, White GB 15934-2008 Chinese 2 Plug (Former GB 2099) with an ROJ. These 2-conductor Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the new style 1-15R type Chinese wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8678.098 is a white Chinese power cord that carries the CCC approval and is rated at 6A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.

  • Our 8678 series features the 2-prong, White GB 15934-2008 Chinese 2 Plug (Former GB 2099) with an ROJ.
  • These 2-conductor Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the new style 1-15R type Chinese wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 8678.098 is a white Chinese power cord that carries the CCC approval and is rated at 6A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8678.098
Product Name GB 15934-2008 CHINA 2 WHITE to ROJ HOME // Power Cords // International Power Cords // China Power Cords
Cord Color WHITE
Approvals RoHS; CCC
Number of Conductors 2
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cord Sets 10 A, Interconnection, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6007.0214 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 392014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
IEC Power Cords - 817630-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 157 inch (4000 mm)
View Details