Quail Electronics GB 15934-2008 CHINA 16A CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // China Power Cords 8666.360

Description
Our 8666 series features the standard, 3-prong, Clear (transparent) GB 15934-2008 16A Chinese Plug (Former GB 2099) with the Clear (transparent) Right Angle IEC-60320-C19 Connector. These Chinese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Chinese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8666.360 is a Chinese power cord that is rated at 16A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Description
Our 8666 series features the standard, 3-prong, Clear (transparent) GB 15934-2008 16A Chinese Plug (Former GB 2099) with the Clear (transparent) Right Angle IEC-60320-C19 Connector. These Chinese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Chinese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8666.360 is a Chinese power cord that is rated at 16A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet
Datasheet Summary
Powered by GS/AI

The GB 15934-2008 CHINA 16A CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME power cord, part number 8666.360, is designed for use with standard Chinese wall outlets and devices featuring a C20 inlet. It is rated for 16A at 250V and complies with China RoHS regulations. The cord features a clear, transparent design that allows for visibility of internal wiring, and its right angle connector is beneficial for installations in tight spaces, reducing strain on the conductors. This product is suitable for networking, laboratory, and communications equipment applications.

Datasheet Summary
Powered by GS/AI

The GB 15934-2008 CHINA 16A CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME power cord, part number 8666.360, is designed for use with standard Chinese wall outlets and devices featuring a C20 inlet. It is rated for 16A at 250V and complies with China RoHS regulations. The cord features a clear, transparent design that allows for visibility of internal wiring, and its right angle connector is beneficial for installations in tight spaces, reducing strain on the conductors. This product is suitable for networking, laboratory, and communications equipment applications.

Suppliers

Company
Product
Description
Supplier Links
GB 15934-2008 CHINA 16A CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // China Power Cords - 8666.360 - Quail Electronics
Livermore, CA, United States
GB 15934-2008 CHINA 16A CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // China Power Cords
8666.360
GB 15934-2008 CHINA 16A CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // China Power Cords 8666.360
Our 8666 series features the standard, 3-prong, Clear (transparent) GB 15934-2008 16A Chinese Plug (Former GB 2099) with the Clear (transparent) Right Angle IEC-60320-C19 Connector. These Chinese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Chinese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8666.360 is a Chinese power cord that is rated at 16A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.

  • Our 8666 series features the standard, 3-prong, Clear (transparent) GB 15934-2008 16A Chinese Plug (Former GB 2099) with the Clear (transparent) Right Angle IEC-60320-C19 Connector.
  • These Chinese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Chinese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 8666.360 is a Chinese power cord that is rated at 16A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8666.360
Product Name GB 15934-2008 CHINA 16A CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // China Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 360 inch (9140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 813215-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 72.05 inch (1830 mm)
Rated Current 10 amps
View Details
North American NEMA 5-20 Cord Set w/ Angled C19 - 86221255 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details