Quail Electronics AS/NZS 4417 AUSTRALIA to AUSTRALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Australia Power Cords 8644.098

Description
Our 8644 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Australian Receptacle. These Australian extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any Australian wall outlet or power strip, and on the other, the receptacle connects to any Australian style plug. The 8644.098 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8644 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Australian Receptacle. These Australian extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any Australian wall outlet or power strip, and on the other, the receptacle connects to any Australian style plug. The 8644.098 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA to AUSTRALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Australia Power Cords - 8644.098 - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA to AUSTRALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Australia Power Cords
8644.098
AS/NZS 4417 AUSTRALIA to AUSTRALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Australia Power Cords 8644.098
Our 8644 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Australian Receptacle. These Australian extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any Australian wall outlet or power strip, and on the other, the receptacle connects to any Australian style plug. The 8644.098 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8644 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Australian Receptacle.
  • These Australian extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any Australian wall outlet or power strip, and on the other, the receptacle connects to any Australian style plug.
  • The 8644.098 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8644.098
Product Name AS/NZS 4417 AUSTRALIA to AUSTRALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS; Standards Association of Australia
Number of Conductors 3
Male End Type AS 3112
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384496 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Argentina 16Amp Cord Set with C19 Angled Connector - 86270360 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details