Quail Electronics SANS 60799 SOUTH AFRICAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // South Africa Power Cords 8641.180G

Description
Our 8641 series features the 3-prong, Clear, South African Plug (SANS 60799) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord. The 8641.180G is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet
Description
Our 8641 series features the 3-prong, Clear, South African Plug (SANS 60799) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord. The 8641.180G is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANS 60799 SOUTH AFRICAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // South Africa Power Cords - 8641.180G - Quail Electronics
Livermore, CA, United States
SANS 60799 SOUTH AFRICAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // South Africa Power Cords
8641.180G
SANS 60799 SOUTH AFRICAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // South Africa Power Cords 8641.180G
Our 8641 series features the 3-prong, Clear, South African Plug (SANS 60799) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord. The 8641.180G is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda

  • Our 8641 series features the 3-prong, Clear, South African Plug (SANS 60799) with the Clear (transparent) IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord.
  • The 8641.180G is a South Africa power cord that carries the SABS approval and is rated at 10A - 250V.
  • This South African power cord can also be used in the following countries:
    Afghanistan Namibia (W.S. Africa)
    Azores Maldives
    Bangladesh Nepal
    Benin Pakistan
    Bhutan Pitcairn Islands (U.K.)
    Gaza Sri Lanka
    India Swaziland
    Lesotho Tonga
    Macao Uganda
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8641.180G
Product Name SANS 60799 SOUTH AFRICAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // South Africa Power Cords
Cord Color GREY
Approvals RoHS; SABS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
VAC19KS, uninsulated wires, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2109 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 96 inches - 412003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
IEC Power Cords - 819234-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details