Quail Electronics SEV 1011 SWISS CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords 8638.180G

Description
Our 8638 series features the 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. Our 8520 series power cords carry the SEV approval and are rated at 10A ?? 125V. The 8638.180G is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet
Description
Our 8638 series features the 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. Our 8520 series power cords carry the SEV approval and are rated at 10A ?? 125V. The 8638.180G is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 SWISS CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords - 8638.180G - Quail Electronics
Livermore, CA, United States
SEV 1011 SWISS CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords
8638.180G
SEV 1011 SWISS CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords 8638.180G
Our 8638 series features the 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. Our 8520 series power cords carry the SEV approval and are rated at 10A ?? 125V. The 8638.180G is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.

  • Our 8638 series features the 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent) IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. Our 8520 series power cords carry the SEV approval and are rated at 10A ?? 125V.
  • The 8638.180G is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V.
  • This Swiss power cord can also be used in Liechtenstein.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8638.180G
Product Name SEV 1011 SWISS CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords
Cord Color GREY
Approvals RoHS; SEV
Number of Conductors 3
Male End Type SEV 1011; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

North American NEMA 6-15 Cord Set w/ Angled C19 - 86221245 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
IEC Power Cords - 817026-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 12 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, South Africa, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-107-570 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details