Quail Electronics SEV 1011 SWISS CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords 8638.098

Description
Our 8638 series features the 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. Our 8520 series power cords carry the SEV approval and are rated at 10A ?? 125V. The 8638.098 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet
Description
Our 8638 series features the 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. Our 8520 series power cords carry the SEV approval and are rated at 10A ?? 125V. The 8638.098 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 SWISS CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords - 8638.098 - Quail Electronics
Livermore, CA, United States
SEV 1011 SWISS CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords
8638.098
SEV 1011 SWISS CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords 8638.098
Our 8638 series features the 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. Our 8520 series power cords carry the SEV approval and are rated at 10A ?? 125V. The 8638.098 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.

  • Our 8638 series features the 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent) IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. Our 8520 series power cords carry the SEV approval and are rated at 10A ?? 125V.
  • The 8638.098 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V.
  • This Swiss power cord can also be used in Liechtenstein.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8638.098
Product Name SEV 1011 SWISS CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 3
Male End Type SEV 1011; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2765325 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 41.34 inch (1050 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Continental European 16Amp Power Cord - 86230100 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details