Quail Electronics AS/NZS 4417 AUSTRALIA to IEC-60320-C13 DOWN ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords 8631.180

Description
Our 8631 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Down Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Australian equivalent of the 2500 series, the North American PC Power Cord. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 8631.180 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8631 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Down Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Australian equivalent of the 2500 series, the North American PC Power Cord. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 8631.180 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA to IEC-60320-C13 DOWN ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords - 8631.180 - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA to IEC-60320-C13 DOWN ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords
8631.180
AS/NZS 4417 AUSTRALIA to IEC-60320-C13 DOWN ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords 8631.180
Our 8631 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Down Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Australian equivalent of the 2500 series, the North American PC Power Cord. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 8631.180 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8631 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Down Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Australian equivalent of the 2500 series, the North American PC Power Cord.
  • This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment.
  • The 8631.180 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8631.180
Product Name AS/NZS 4417 AUSTRALIA to IEC-60320-C13 DOWN ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS; Standards Association of Australia
Number of Conductors 3
Male End Type AS 3112; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1646528 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m12
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
United Kingdom/Ireland 3A Power Cord - 86240340 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details