Quail Electronics AS/NZS 4417 AUSTRALIA CLEAR to IEC-60320-C13 CLEAR WITH SAFETY LOCK HOME // Power Cords // International Power Cords // Australia Power Cords 8628.158SL

Description
Our 8628 series features the 3-prong, Clear AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Clear (transparent) IEC-60320-C13 Connector with a Safety Lock Device. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Australian equivalent of the 2500 series, the North American PC Power Cord. Safety Lock Devices are a semi-permanent form of cable retention, of which the purpose is to prevent unintentional disconnection of devices. Semi-permanent means the connector can be removed at-will, without the aid of tools, but will not detach by accident. The device is formed by a harness that clips onto the C13 mold and snaps into the inlet mounting plate. The 8628.158SL is a orange Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8628 series features the 3-prong, Clear AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Clear (transparent) IEC-60320-C13 Connector with a Safety Lock Device. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Australian equivalent of the 2500 series, the North American PC Power Cord. Safety Lock Devices are a semi-permanent form of cable retention, of which the purpose is to prevent unintentional disconnection of devices. Semi-permanent means the connector can be removed at-will, without the aid of tools, but will not detach by accident. The device is formed by a harness that clips onto the C13 mold and snaps into the inlet mounting plate. The 8628.158SL is a orange Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA CLEAR to IEC-60320-C13 CLEAR WITH SAFETY LOCK HOME // Power Cords // International Power Cords // Australia Power Cords - 8628.158SL - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA CLEAR to IEC-60320-C13 CLEAR WITH SAFETY LOCK HOME // Power Cords // International Power Cords // Australia Power Cords
8628.158SL
AS/NZS 4417 AUSTRALIA CLEAR to IEC-60320-C13 CLEAR WITH SAFETY LOCK HOME // Power Cords // International Power Cords // Australia Power Cords 8628.158SL
Our 8628 series features the 3-prong, Clear AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Clear (transparent) IEC-60320-C13 Connector with a Safety Lock Device. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Australian equivalent of the 2500 series, the North American PC Power Cord. Safety Lock Devices are a semi-permanent form of cable retention, of which the purpose is to prevent unintentional disconnection of devices. Semi-permanent means the connector can be removed at-will, without the aid of tools, but will not detach by accident. The device is formed by a harness that clips onto the C13 mold and snaps into the inlet mounting plate. The 8628.158SL is a orange Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8628 series features the 3-prong, Clear AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Clear (transparent) IEC-60320-C13 Connector with a Safety Lock Device.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Australian equivalent of the 2500 series, the North American PC Power Cord.
  • Safety Lock Devices are a semi-permanent form of cable retention, of which the purpose is to prevent unintentional disconnection of devices. Semi-permanent means the connector can be removed at-will, without the aid of tools, but will not detach by accident. The device is formed by a harness that clips onto the C13 mold and snaps into the inlet mounting plate.
  • The 8628.158SL is a orange Australian power cord that carries the SAA approval and is rated at 10A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8628.158SL
Product Name AS/NZS 4417 AUSTRALIA CLEAR to IEC-60320-C13 CLEAR WITH SAFETY LOCK HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color ORANGE
Approvals RoHS; Standards Association of Australia
Number of Conductors 3
Male End Type AS 3112; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820084-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
South Africa 2.5Amp Cord Set with C5 Connector - 86265350 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details