Quail Electronics CEI 23-16 ITALIAN GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Italy Power Cords 8627.118

Description
Our 8627 series features the 3 prong, Grey Italian Plug (CEI 23-16) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8627.118 is a grey Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet
Description
Our 8627 series features the 3 prong, Grey Italian Plug (CEI 23-16) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8627.118 is a grey Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Italy Power Cords - 8627.118 - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Italy Power Cords
8627.118
CEI 23-16 ITALIAN GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Italy Power Cords 8627.118
Our 8627 series features the 3 prong, Grey Italian Plug (CEI 23-16) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8627.118 is a grey Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya

  • Our 8627 series features the 3 prong, Grey Italian Plug (CEI 23-16) with the Grey IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord.
  • The 8627.118 is a grey Italian power cord that carries the IMQ approval and is rated at 10A - 250V.
  • This Italian power cord can also be used in the following countries:
    Chile
    Libya
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8627.118
Product Name CEI 23-16 ITALIAN GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color GREY
Approvals RoHS; IMQ
Number of Conductors 3
Male End Type CEI 23-16/7; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 79 inches, Shielded - 312029-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
IEC Power Cords - 819234-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
Sheet I Power Cord 18A - 86262000 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details